EN
  • EN
  • DE

ADM6315-31D3ART-RL

Part No ADM6315-31D3ART-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number ADM6315
Standard Package 257 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558158-ADM6315-31D3ART-RL
Ultra Librarian 3D Model Ultra Librarian ADM6315-31D3ART-RL CAD Model

Description

Analog Devices Inc. ADM6315-31D3ART-RL: High-Precision Supervisory Circuit

The ADM6315-31D3ART-RL from Analog Devices Inc. is a highly reliable supervisory circuit designed to monitor power supply voltages and provide a reset signal to microprocessors, microcontrollers, and other digital systems. This component ensures that your electronic devices maintain optimal performance by resetting the system during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Monitoring: The ADM6315-31D3ART-RL is tailored to monitor a precise threshold voltage of 3.1V, making it suitable for 3.3V powered systems that require a tight voltage monitoring window to ensure proper operation.
  • Reset Output: The device provides an active-low reset output, which remains asserted for a minimum of 140ms after the monitored supply voltage exceeds the threshold, ensuring a reliable system reset.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • High Accuracy: The ADM6315-31D3ART-RL features high accuracy in monitoring the threshold voltage, with a tight tolerance that ensures your system operates within safe voltage levels.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, providing reliable performance in a variety of harsh environments.
  • Small Footprint: The device comes in a compact SOT-143 package, making it ideal for space-constrained applications.

Applications

The ADM6315-31D3ART-RL is versatile and can be employed in a wide array of applications, including:

  • Microprocessor/Microcontroller Systems
  • Portable and Battery-Powered Equipment
  • Data Storage Systems
  • Industrial Control Systems
  • Telecommunications Equipment

With its combination of precision voltage monitoring, low power consumption, and compact packaging, the ADM6315-31D3ART-RL from Analog Devices Inc. is an ideal choice for designers looking to enhance the reliability and performance of their digital systems. Its robust feature set ensures that critical components receive the proper reset signals, thereby safeguarding system integrity during unpredictable voltage fluctuations.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7088 $51.2640
75+ $1.4021 $105.1575
115+ $1.3583 $156.2045
155+ $1.3145 $203.7475
200+ $1.2707 $254.1400
265+ $1.1392 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess