EN
  • EN
  • DE

ADM6315-31D1ARTZR7

Part No ADM6315-31D1ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package TO-253-4, TO-253AA
Manufacturer Device Package SOT-143-4
Win Source Part Number 117304-ADM6315-31D1ARTZR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-31D1ARTZR7 CAD Model

Description

Product Overview: ADM6315-31D1ARTZR7

The ADM6315-31D1ARTZR7 is a high-grade, precision supervisory circuit manufactured by Analog Devices Inc., designed to monitor power supply voltage levels and system integrity in digital systems. This component plays a crucial role in ensuring reliable operation by providing a reset signal to the host processor when necessary, thus helping to prevent system errors and data corruption during instances of undervoltage.

Key Features

  • Voltage Threshold: The ADM6315-31D1ARTZR7 has a preset threshold voltage of 3.1V, which is ideal for 3.3V powered systems. This feature allows for accurate monitoring and management of power supply levels.
  • Reset Timeout: It features an internally fixed timeout period that ensures the system has sufficient time to stabilize before the reset signal is deasserted.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, contributing to the overall efficiency of the system it is incorporated into.
  • High Accuracy: The supervisory circuit offers high accuracy in monitoring, providing a reliable reset output and ensuring the system operates within safe voltage parameters.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for a wide variety of applications that may be exposed to harsh environmental conditions.
  • Small Form Factor: The component comes in a compact SOT-23 package, allowing for easy integration into space-constrained designs.

Applications

The ADM6315-31D1ARTZR7 is versatile and can be used in various applications including:

  • Microprocessor & Microcontroller Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controllers
  • Data Communications Equipment
  • Notebook Computers

With its precise voltage monitoring and reset capabilities, the ADM6315-31D1ARTZR7 from Analog Devices Inc. is an essential component for systems that require reliable operation under varying voltage conditions. Its integration into a system helps ensure that the system remains functional and stable, safeguarding against potential data loss and hardware damage due to power supply issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4807 $59.2280
100+ $1.2151 $121.5100
150+ $1.1769 $176.5350
205+ $1.1388 $233.4540
265+ $1.1019 $292.0035
355+ $0.9875 $350.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess