EN
  • EN
  • DE

ADM4857ARZ-REEL7

Part No ADM4857ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADM4857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM4857ARZ-REEL7TR, ADM4857ARZ-REEL7DKR, ADM4857ARZ-REEL7CT, ADM4857ARZ-REEL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860144-ADM4857ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM4857ARZ-REEL7 CAD Model

Description

ADM4857ARZ-REEL7 - Low Power, 5 V, RS-485/RS-422 Transceiver from Analog Devices Inc.

The ADM4857ARZ-REEL7 is a high-performance transceiver from Analog Devices Inc., designed for bidirectional data communications on multipoint bus transmission lines. It is a part of the industry-standard RS-485/RS-422 serial interface range, crafted for balanced data transmission and to meet the stringent requirements of high-speed, robust communication systems.

Constructed with Analog Devices' cutting-edge technology, the ADM4857ARZ-REEL7 operates on a single 5 V power supply and is capable of functioning at data rates up to 2.5 Mbps. This makes it an ideal solution for modern industrial, networking, and automation applications where efficient data transmission is crucial.

The device features a half-duplex differential line transceiver with a 3-state differential line driver and differential input receiver. Its reduced power consumption makes it suitable for energy-sensitive applications, while the wide common-mode range of -7 V to +12 V provides improved noise immunity and allows for reliable data transmission even in electrically harsh environments.

The ADM4857ARZ-REEL7 comes in a compact surface-mount package, specifically the 8-lead SOIC (Small Outline Integrated Circuit) form factor. This packaging is provided in tape and reel format (REEL7), which facilitates efficient assembly processes, especially for high-volume production. The device also features thermal shutdown protection and current-limiting circuitry, which protect the IC from damage caused by excessive power dissipation.

Key features of the ADM4857ARZ-REEL7 include:

  • 5 V powered RS-485/RS-422 transceiver
  • Low power operation for energy efficiency
  • Data rates up to 2.5 Mbps for high-speed communication
  • Extended common-mode range for better noise rejection
  • Thermal shutdown and current-limiting for device protection
  • 8-lead SOIC package for compact design integration
  • Half-duplex communication with 3-state outputs

Whether you are designing a sophisticated industrial control system, a robust communication network, or any application requiring reliable data transmission, the ADM4857ARZ-REEL7 transceiver from Analog Devices Inc. offers a perfect blend of performance, power efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess