ADM4851ARZ-REEL7 - Low Power, 5 V, RS-485/RS-422 Transceiver from Analog Devices Inc.
The ADM4851ARZ-REEL7 is a high-performance, single-channel RS-485/RS-422 transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This transceiver is ideal for high-speed data communication on multipoint bus transmission lines. It operates from a single 5 V power supply and is fully compliant with the EIA-485 and RS-422 standards.
Designed for balanced data transmission and to provide robust communication in harsh industrial environments, the ADM4851ARZ-REEL7 features a differential line driver and receiver pair that can operate at data rates up to 5 Mbps. The low power consumption of this device makes it suitable for power-sensitive applications. It is available in a compact SOIC package and is part of the tape and reel packaging option, denoted by the 'REEL' suffix, which facilitates automated manufacturing processes.
Key Features:
- Data Rates: Capable of transmitting data at speeds up to 5 Mbps, making it suitable for high-speed data communication.
- Power Efficiency: Low power consumption is a hallmark of this device, ideal for battery-powered and portable applications.
- Half-Duplex Operation: Supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- High Receiver Input Impedance: Allows up to 32 transceivers on the bus, enabling large networked systems.
- Thermal Shutdown Protection: Protects the device from damage due to excessive power dissipation.
- ESD Protection: Equipped with ESD protection circuitry on all receiver and transmitter inputs and outputs, enhancing the robustness of the device in industrial environments.
The ADM4851ARZ-REEL7 also includes features such as a driver enable function and a receiver enable function, which allow the transmitter outputs and receiver inputs to be disabled, respectively, thus minimizing power consumption when the device is not in use. Additionally, its fail-safe receiver inputs ensure a known output state if the inputs are floating, shorted, or on an idle bus.
Suitable for a wide range of applications, including industrial control, building automation, factory automation, and data acquisition systems, the ADM4851ARZ-REEL7 transceiver is a reliable choice for designers looking to implement RS-485 or RS-422 communication protocols in their systems.