EN
  • EN
  • DE

ADM2682EBRIZ-RL7

Part No ADM2682EBRIZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description OPTOISO 5KV TRANSCEIVER 16SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 16Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 15ns, 15ns (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC-IC
Win Source Part Number 140730-ADM2682EBRIZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM2682E
Introduction Date May 06, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM2682EBRIZ-RL7 CAD Model

Description

ADM2682EBRIZ-RL7 - Isolated RS-485 Transceiver with Integrated Transformer Driver from Analog Devices Inc.

The ADM2682EBRIZ-RL7 is a fully integrated, signal and power isolated data transceiver with ±15 kV ESD protection, suitable for high-speed communication on RS-485 networks. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device ensures robust communication in harsh industrial environments.

Key Features:

  • Integrated Isolation: The device features Analog Devices Inc.'s iCoupler® technology, providing 2.5 kVrms signal and power isolation, enhancing system reliability and simplifying PCB design.
  • High Data Rates: Capable of supporting data rates up to 16 Mbps, the ADM2682EBRIZ-RL7 is designed for high-speed data transmission, making it ideal for modern industrial applications.
  • Integrated DC-to-DC Converter: An integrated isoPower® DC-to-DC converter eliminates the need for an external power supply on the isolated side, reducing design complexity and board space.
  • ESD Protection: ±15 kV ESD protection on the RS-485 input/output pins provides robust protection against electrostatic discharges, ensuring system stability and longevity.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to prevent damage from overheating, ensuring safe operation under varying conditions.

Applications:

  • Industrial Field Buses
  • Building Automation
  • Process Control Systems
  • Networked Communication Systems

The ADM2682EBRIZ-RL7 is housed in a compact, surface-mount 16-lead wide-body SOIC package, making it suitable for space-constrained applications. Its integrated approach simplifies design and accelerates time-to-market for engineers working on advanced industrial communication systems. With its robust feature set and reliable performance, the ADM2682EBRIZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to implement isolated RS-485 communication interfaces with minimal external components.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support for assistance in integrating the ADM2682EBRIZ-RL7 into your next project.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5113 $57.5565
11+ $9.4452 $103.8972
17+ $9.1500 $155.5500
23+ $8.8548 $203.6604
30+ $8.5597 $256.7910
40+ $7.6742 $306.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess