EN
  • EN
  • DE

ADM2491EBRWZ-REEL7

Part No ADM2491EBRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 16Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise and Fall Time 20ns, 20ns (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 139028-ADM2491EBRWZ-REEL7
Family Name ADM2491E
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian ADM2491EBRWZ-REEL7 CAD Model

Description

ADM2491EBRWZ-REEL7 - Robust Isolated RS-485 Transceiver

The ADM2491EBRWZ-REEL7 is a high-performance, isolated RS-485 transceiver module designed by Analog Devices Inc. This device is engineered to provide reliable data communications on multipoint bus transmission lines. It is a perfect solution for industrial and commercial applications where isolation and robustness are critical requirements.

The ADM2491EBRWZ-REEL7 comes in a wide-body, 16-lead SOIC package and is part of a tape and reel, indicated by the suffix '-REEL7'. This packaging ensures compatibility with automated assembly processes, making it a convenient option for mass production.

Key Features:

  • Integrated Isolation: The device incorporates Analog Devices' iCoupler® technology to provide 2.5 kV RMS isolation, which protects against high voltage spikes and ground loops, ensuring signal integrity and system safety.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, the ADM2491EBRWZ-REEL7 is suitable for high-speed data transmission while maintaining precise signal timing.
  • Thermal Shutdown Protection: The transceiver includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • ESD Protection: With high ESD protection levels of ±15 kV on the RS-485 input/output lines, the device can withstand harsh electrical environments and reduce system failures.
  • Half-Duplex Operation: The ADM2491EBRWZ-REEL7 supports half-duplex communication, allowing bidirectional communication over a single pair of wires, which helps to minimize the number of cables and reduce costs.
  • Fail-Safe Receiver: The receiver remains in a high impedance state when the bus is idle, shorted, or open, which prevents false data transmission.
  • Wide Operating Temperature Range: It operates effectively across an industrial temperature range from -40°C to +85°C, making it reliable in extreme conditions.

Applications:

The ADM2491EBRWZ-REEL7 is ideal for various applications, including but not limited to:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems

With its combination of features, the ADM2491EBRWZ-REEL7 by Analog Devices Inc. is a robust solution for systems that require reliable data transmission with electrical isolation in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2769 $50.9383
17+ $5.9708 $101.5036
26+ $5.7842 $150.3892
36+ $5.5976 $201.5136
47+ $5.4111 $254.3217
62+ $4.8513 $300.7806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess