EN
  • EN
  • DE

ADM2463EBRWZ-RL7

Part No ADM2463EBRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SOIC / 1/1 Transceiver Full RS422, RS485 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series ADM2463E
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 500kbps
Voltage - Supply 1.7V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM2463
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM2463EBRWZ-RL7DKR,505-ADM2463EBRWZ-RL7TR,505-ADM2463EBRWZ-RL7CT,-2735-ADM2463EBRWZ-RL7CT,-2735-ADM2463EBRWZ-RL7TR-ND,-2735-ADM2463EBRWZ-RL7DKR,-2735-ADM2463EBRWZ-RL7TR
Standard Package 400
Win Source Part Number 1015863-ADM2463EBRWZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM2463EBRWZ-RL7 CAD Model

Description

ADM2463EBRWZ-RL7 - Analog Devices Inc.

The ADM2463EBRWZ-RL7 is a robust, high-speed, half-duplex iCoupler® integrated isolated RS-485 transceiver from Analog Devices Inc. This advanced component is designed to ensure reliable communication in challenging industrial environments. It provides a combination of isolation, integrated transient protection, and high data transmission rates, making it a suitable solution for applications that require noise immunity and long-term stability.

Key Features

  • Integrated Isolation: The device incorporates Analog Devices' iCoupler technology to provide galvanic isolation up to 2.5 kV RMS. This feature is critical for protecting sensitive electronic equipment from voltage spikes and ground loop issues.
  • High-Speed Communication: With a data rate of up to 500 kbps, the ADM2463EBRWZ-RL7 can handle high-speed data transmission, which is essential for modern industrial communication protocols.
  • Integrated Transient Protection: It comes with integrated ESD protection, ensuring the device's resilience against electrostatic discharges, enhancing system reliability.
  • Thermal Shutdown Protection: The transceiver includes a thermal shutdown feature that prevents the device from overheating, thereby ensuring long-term stability and performance.
  • Wide Operating Temperature Range: The device operates effectively over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.

Applications

The ADM2463EBRWZ-RL7 is ideal for a variety of applications where reliable data transmission and isolation are crucial. These include:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems

Package and Availability

The transceiver comes in a compact 16-lead SOIC wide body package, making it easy to integrate into various designs. The ADM2463EBRWZ-RL7 is also available in reel packaging (RL7), facilitating efficient assembly for high-volume production.

With its robust design and advanced features, the ADM2463EBRWZ-RL7 by Analog Devices Inc. stands out as a reliable and efficient solution for industrial communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess