EN
  • EN
  • DE

ADM238LAR-REEL

Part No ADM238LAR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX QUAD RS-232 5VLP 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 077567-ADM238LAR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM238LAR-REEL CAD Model

Description

ADM238LAR-REEL by Analog Devices Inc.

The ADM238LAR-REEL is a high-performance, quad driver and receiver from Analog Devices Inc., designed to interface data terminal equipment (DTE) with data circuit-terminating equipment (DCE). This product is specifically engineered to meet the rigorous demands of fast-paced, communication environments, providing reliable performance for a variety of applications.

Key Features

  • Integrated Quad Drivers and Receivers: The ADM238LAR-REEL includes four drivers and receivers in a single package, enabling compact and efficient designs.
  • High Data Rates: This component supports data rates up to 230 kbps, making it suitable for high-speed serial communication.
  • Low Power Consumption: With its CMOS technology, it offers low power dissipation, which is crucial for power-sensitive applications.
  • Single 5V Power Supply: The device operates from a single 5V power supply, simplifying power management in system design.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from static damage and enhancing its robustness in harsh environments.
  • Thermal Shutdown Protection: The ADM238LAR-REEL is also equipped with thermal shutdown circuitry to prevent damage from overheating.

Applications

  • Industrial and Telecommunication Equipment
  • High-speed Modems
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Portable Computing Devices

Product Packaging

The ADM238LAR-REEL comes in a tape and reel packaging format, making it ideal for automated manufacturing processes. This packaging ensures efficient handling and placement during assembly, reducing production time and costs for electronic manufacturers.

Quality and Reliability

Analog Devices Inc. is renowned for providing high-quality, reliable components, and the ADM238LAR-REEL is no exception. With stringent quality control measures and comprehensive testing, customers can trust in the consistent performance and durability of this product.

For designers and engineers seeking a robust interface solution, the ADM238LAR-REEL offers the perfect blend of speed, power efficiency, and integrated functionality, backed by the reputation of Analog Devices Inc., a leader in the semiconductor industry.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8274 $59.3754
50+ $2.3204 $116.0200
78+ $2.2476 $175.3128
107+ $2.1749 $232.7143
138+ $2.1033 $290.2554
184+ $1.8850 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess