ADM232LJRZ-REEL by Analog Devices Inc.
The ADM232LJRZ-REEL is a high-performance, 5V-powered RS-232 transceiver from the reputable manufacturer Analog Devices Inc. This integrated circuit is designed to meet the stringent specifications of EIA/TIA-232 and V.28/V.24 communications standards, making it an excellent choice for applications requiring reliable serial data transmission.
Key Features:
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage: 5V
- Data Rate: 120 kbps
- Operating Temperature Range: 0°C to +70°C
- Mounting Type: Surface Mount
- Package/Case: SOIC-16
- RoHS: Compliant
The ADM232LJRZ-REEL is packaged in a convenient SOIC-16 form factor, which is well-suited for surface mount technology (SMT) assembly processes. This packaging, combined with its small footprint, makes it ideal for space-constrained applications. The device is also available in tape and reel packaging, facilitating efficient handling and placement during high-volume manufacturing.
With its robust design, the ADM232LJRZ-REEL ensures reliable operation and protection against the rigors of industrial environments. It features a low power shutdown mode, which significantly reduces power consumption when the device is not in active use, thus extending the life of battery-powered applications. Additionally, its ESD (electrostatic discharge) protection exceeds ±15 kV, ensuring resilience against static electricity and other transient voltage spikes.
Applications for the ADM232LJRZ-REEL are diverse and include portable computing devices, battery-powered equipment, and industrial control systems. Its reliability and performance make it a preferred choice for designers looking to implement RS-232 communication interfaces in their systems.
Overall, the ADM232LJRZ-REEL from Analog Devices Inc. represents a blend of high performance, durability, and ease of integration, making it a top choice for your RS-232 communication needs.