EN
  • EN
  • DE

ADM232AARNZ-R7

Part No ADM232AARNZ-R7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 42117-ADM232AARNZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM232AARNZ-R7 CAD Model

Description

ADM232AARNZ-R7: High-Speed, 5 V, 0.1 μF CMOS RS-232 Drivers/Receivers

The ADM232AARNZ-R7 from Analog Devices Inc. is a robust, high-speed RS-232 transceiver that provides a reliable interface solution for data communication. This integrated circuit is designed to operate from a single 5 V power supply, making it particularly suitable for applications where ±12 V is not available. The device features two drivers and two receivers, conforming to the EIA-232E and V.28 specifications, which ensures compatibility with the RS-232 standard.

One of the key advantages of the ADM232AARNZ-R7 is its low-power consumption, as it typically operates with only 5 mW of power, reducing the overall energy requirements of the system. Additionally, the device is equipped with a proprietary low-dropout transmitter output stage, delivering a ±9.5 V output swing with a 3.0 V to 5.5 V input. This enables the transceiver to maintain a clear signal while minimizing power loss.

The ADM232AARNZ-R7 is also designed with the convenience of a 0.1 μF charge pump capacitor, which is smaller than the traditional 1.0 μF capacitor, thereby saving space on the PCB and reducing the overall cost of the design. The charge pump and four small external capacitors allow the ADM232AARNZ-R7 to deliver true RS-232 performance from a single power supply ranging from +3.0 V to +5.5 V.

Furthermore, this device features a shutdown mode that reduces power consumption to less than 5 μW, making it ideal for battery-powered, portable, or power-sensitive applications. The receivers can handle up to ±30 V input levels, and the drivers feature short-circuit protection, ensuring the ADM232AARNZ-R7's reliability and robustness in harsh environments.

The ADM232AARNZ-R7 is available in a narrow 16-lead SOIC package, with the R7 suffix indicating tape and reel packaging options for automated assembly processes. Its operational temperature range of 0°C to 70°C makes it suitable for commercial-grade applications.

Whether it's for telecommunications, peripheral interfaces, or any application requiring a reliable RS-232 communication interface, the ADM232AARNZ-R7 from Analog Devices Inc. stands out as a high-performance solution that combines efficiency, compactness, and durability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Lowest to $39.1695
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Sumida America Components Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6743 $53.7201
16+ $6.2969 $100.7504
25+ $6.1001 $152.5025
34+ $5.9033 $200.7122
44+ $5.7066 $251.0904
59+ $5.1162 $301.8558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess