EN
  • EN
  • DE

ADM213EARZ-REEL

Part No ADM213EARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 0.1UF 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 143848-ADM213EARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM213EARZ-REEL CAD Model

Description

ADM213EARZ-REEL - High-Speed, 5 V, RS-232 Driver/Receiver

The ADM213EARZ-REEL from Analog Devices Inc. is a robust RS-232 driver/receiver integrated circuit, designed to meet the stringent EIA-232E and V.28 specifications while operating under a single 5V power supply. This high-speed component is part of the REEL packaging series, which is suitable for automated manufacturing processes, making it an excellent choice for mass production.

Key Features:

  • High Data Rates: Capable of handling data rates up to 230 kbps, the ADM213EARZ-REEL ensures efficient communication for high-speed serial data exchange.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection up to ±15 kV, this device provides robust protection against sudden voltage spikes, ensuring reliability and longevity in harsh environments.
  • Low Power Shutdown: The inclusion of a power-down feature allows the device to enter a low-power shutdown mode, reducing power consumption when not in active use.
  • Flexible Operation: This driver/receiver can operate with a wide range of external capacitors from 0.1 μF to 10 μF, providing flexibility in design and component selection.
  • Integrated Charge Pump Circuitry: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels (±10V) from a single 5V supply, minimizing the need for additional power supplies.

Applications:

The ADM213EARZ-REEL is ideal for a variety of applications that require reliable RS-232 communication, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data communication equipment
  • Modems
  • Peripherals and printers

With its combination of high-speed operation, ESD protection, and low-power capabilities, the ADM213EARZ-REEL from Analog Devices Inc. is a versatile solution for any application requiring robust serial communication. Its REEL packaging format ensures compatibility with automated manufacturing, providing ease of integration into a variety of systems.

Manufacturer: Analog Devices Inc.
Product Category: Interface - Drivers, Receivers, Transceivers
RoHS: Details
Mounting Style: SMD/SMT
Package/Case: SOIC-28
Series: ADM213E
Product: RS-232 Transceivers
Data Rate: 230 kbps
Operating Temperature Range: -40°C to +85°C
Supply Voltage - Max: 5.5 V
Supply Voltage - Min: 4.5 V
Number of Drivers: 4 Driver
Number of Receivers: 5 Receiver

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess