Product Overview: ADM211AR-REEL by Analog Devices Inc.
The ADM211AR-REEL from Analog Devices Inc. is a high-performance, 5V-powered, single-channel RS-232 line driver/receiver designed to operate for extended periods in industrial, commercial, or any general-purpose communication environment. This device is part of a series that provides an ideal solution for data transmission over long distances and noisy environments. The ADM211AR-REEL is available in a convenient reel packaging, making it suitable for high-volume production needs.
Key Features:
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-28
- Data Rate: Up to 230 kbps
- ESD Protection: ±15kV on RS-232 input/output pins
- Low Power Shutdown: Yes
The ADM211AR-REEL features a high data rate of up to 230 kbps, providing efficient communication for a variety of applications. It also includes a power-down feature that reduces the power consumption when not in use, making it an energy-efficient choice. The device's ESD protection ensures robustness and reliability in harsh environments, protecting against electrostatic discharges that could otherwise damage the equipment.
Applications:
- Point-of-sale (POS) systems
- Data communication equipment
- Peripherals
- Modems
- Industrial/Process control systems
The ADM211AR-REEL is designed to meet the stringent requirements of communication protocols, providing reliable and stable performance. Its extended operating temperature range makes it suitable for use in both commercial and industrial environments. With its surface mount package, the ADM211AR-REEL is easy to integrate into various electronic assemblies, offering a compact and practical solution for RS-232 communication.
Whether it's for data communication, industrial control, or peripheral connectivity, the ADM211AR-REEL from Analog Devices Inc. stands out as a versatile and dependable choice for any designer looking to incorporate RS-232 interface capabilities into their projects.