Product Overview: ADM208EARSZ-REEL
The ADM208EARSZ-REEL is a high-performance, 5V-powered RS-232 and V.28/V.24 communication interface device from Analog Devices Inc, designed to meet the stringent EIA/TIA-232E and V.28 specifications even at data rates of up to 230 kbps. This robust product is part of the ADM208E/ADM211E series, which provides an ideal solution for applications requiring high-speed, reliable communication in harsh industrial environments.
Key Features:
- Interface Compliance: Fully compliant with EIA/TIA-232E and V.28/V.24 specifications, ensuring broad compatibility with communication standards.
- High Data Rates: Capable of supporting data rates up to 230 kbps, making it suitable for high-speed data communication applications.
- Integrated Charge Pump: Features an on-chip voltage converter, eliminating the need for a bipolar ±12V power supply and thus simplifying power management within the system.
- Enhanced ESD Protection: Boasts a ±15 kV ESD protection on RS-232 input/output lines, providing robust defense against electrostatic discharge events.
- Low Power Shutdown: Includes a low power shutdown mode, reducing power consumption when the interface is not in active use.
- Receiver Hysteresis: Offers improved noise immunity with built-in hysteresis on receiver inputs.
- Wide Temperature Range: Operational over an industrial temperature range of -40°C to +85°C, making it suitable for use in extreme environments.
Applications:
The ADM208EARSZ-REEL is versatile and can be used in a variety of applications, including:
- Industrial and telecommunications equipment
- Data acquisition systems
- Point of sale (POS) terminals
- Peripherals and printers
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality and reliability. The ADM208EARSZ-REEL is manufactured to the highest standards, ensuring reliable performance in the field. The device is available in a RoHS-compliant, 24-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications and is supplied in tape and reel form to facilitate efficient manufacturing processes.
Overall, the ADM208EARSZ-REEL is a top-tier interface solution that offers durability, compatibility, and high-speed communication capabilities for advanced serial data communication systems.