EN
  • EN
  • DE

ADM207EARS-REEL

Part No ADM207EARS-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description EMI/EMC-Compliant, ±15 kV ESDProtected, RS-232 Line Drivers/Receivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
RoHS State Request Verification
Win Source Part Number 1140662-ADM207EARS-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADM207E
Introduction Date May 24, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM207EARS-REEL CAD Model

Description

ADM207EARS-REEL by Analog Devices Inc.

The ADM207EARS-REEL is a robust and reliable RS-232 transceiver from the renowned manufacturer Analog Devices Inc., designed to meet the rigorous demands of modern communication systems. This transceiver is part of the REEL packaging series, offering ease of integration into automated manufacturing processes, making it an ideal choice for high-volume production.

Constructed with a focus on high-performance, the ADM207EARS-REEL features a quintet of drivers and receivers that operate from a single 5V power supply. This transceiver is capable of running at data rates up to 230 kbps, providing swift and efficient data transfer for a variety of applications. The device is engineered to maintain a low power consumption, with a typical quiescent current draw of only 5mA, making it an energy-efficient solution for battery-powered devices.

One of the key attributes of the ADM207EARS-REEL is its enhanced electrostatic discharge (ESD) protection. It can withstand ESD strikes of up to ±15kV on the RS-232 input/output lines, which is compliant with the IEC 1000-4-2 standard. This level of protection ensures that the device remains robust and reliable even in environments prone to ESD events.

The ADM207EARS-REEL also boasts a wide operating temperature range from -40°C to +85°C, allowing it to function reliably in extreme conditions. This makes it suitable for industrial and outdoor applications where temperature fluctuations are common.

With its 28-pin SSOP (Shrink Small Outline Package) form factor, the ADM207EARS-REEL is compact and space-saving, which is critical for designs where board real estate is at a premium. Additionally, the device is fully compliant with the TIA/EIA-232-E and ITU-T V.28 specifications, ensuring compatibility with a broad range of RS-232 systems.

Overall, the ADM207EARS-REEL from Analog Devices Inc. is a high-quality, reliable RS-232 transceiver that offers excellent performance, robust ESD protection, and energy efficiency, making it a top choice for designers and engineers in various fields such as telecommunications, industrial control, and portable computing devices.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4708 $59.0036
41+ $2.8482 $116.7762
63+ $2.7593 $173.8359
87+ $2.6704 $232.3248
112+ $2.5814 $289.1168
150+ $2.3146 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess