EN
  • EN
  • DE

ADM202EARUZ-REEL7

Part No ADM202EARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description EMI/EMC-Compliant, +-15 kV, ESD-Protected RS-232 Line Drivers/Receivers | IC TXRX RS232 5V 15KV 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADM202
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140647-ADM202EARUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM202EARUZ-REEL7 CAD Model

Description

ADM202EARUZ-REEL7 - High-Speed, 2-Channel RS-232/V.28 Interface Device from Analog Devices Inc.

The ADM202EARUZ-REEL7 is a robust, high-speed, 2-channel RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 5V power supply. This interface IC is ideal for applications that require reliable data transmission at high speeds, such as telecommunications, networking, and industrial environments where the integrity of data is of utmost importance.

Encased in a compact TSSOP-16 package, the ADM202EARUZ-REEL7 is part of the REEL7 packaging series, indicating it's provided in tape and reel form for automated assembly processes. This packaging makes it convenient for mass production, ensuring efficient handling and placement onto printed circuit boards (PCBs).

Key features of the ADM202EARUZ-REEL7 include:

  • High Data Rate: Capable of supporting data rates up to 200 kbps, making it suitable for high-speed serial communication.
  • ESD Protection: Equipped with ±15kV ESD protection on RS-232 input/output lines, ensuring robustness and reliability in harsh environments.
  • Low Power Shutdown Mode: The device offers a low power shutdown mode, which reduces power consumption when the interface is not in use, making it ideal for power-sensitive applications.
  • Two Drivers and Two Receivers: This configuration allows the ADM202EARUZ-REEL7 to interface with two RS-232 ports simultaneously, providing flexibility for multiple data streams.
  • Meets EIA-232E Specifications: Fully compliant with EIA-232E and V.28 specifications, ensuring compatibility with standard serial communication protocols.

Applications for the ADM202EARUZ-REEL7 are diverse and include point-of-sale (POS) systems, modems, computer peripherals, and various industrial and instrumentation devices where reliable serial communication is critical. Its enhanced electrostatic discharge (ESD) protection also makes it an excellent choice for portable electronics and devices that may be subject to static electricity.

Analog Devices Inc. is known for its high-quality products, and the ADM202EARUZ-REEL7 is no exception. It offers a combination of speed, reliability, and protection that makes it a top choice for designers and engineers looking for a dependable RS-232 interface solution.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4262 $57.0480
90+ $1.1703 $105.3270
135+ $1.1337 $153.0495
185+ $1.0971 $202.9635
240+ $1.0606 $254.5440
320+ $0.9508 $304.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess