EN
  • EN
  • DE

ADM1275-3ACPZ-R7

Part No ADM1275-3ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRL PMBUS 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.95 V to 20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (5x5)
Feature Pins ENABLE, FLB, ISET, (GPO, /ALERT2), /LATCH, OV, PWRGD, SS, TIMER, UV, VCAP
Win Source Part Number 113799-ADM1275-3ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1275-3ACPZ-R7 CAD Model

Description

Product Overview: ADM1275-3ACPZ-R7

The ADM1275-3ACPZ-R7 is a high-precision, hot-swap controller and power monitoring solution designed by Analog Devices Inc., a leading global semiconductor company. This advanced component is engineered to allow for safe insertion and removal of circuit boards from live backplanes and power buses. It is an essential device for systems where maintenance or upgrades need to be performed without disrupting the operation of the remaining system.

Key Features

  • Hot Swap Controller: Enables safe board insertion and removal from an energized backplane.
  • Integrated Power Monitoring: Offers real-time current, voltage, and power measurement capabilities.
  • Adjustable Current Limit: Ensures protection against overcurrent conditions.
  • Black Box Recorder: Logs fault conditions, aiding in failure analysis and system recovery.
  • Power Good Indicator: Provides a signal indicating when the output power is within regulated limits.
  • Compact Packaging: Housed in a 24-lead LFCSP (Lead Frame Chip Scale Package) for space-saving integration.

Applications

The ADM1275-3ACPZ-R7 is ideal for a variety of applications that require reliable power management and monitoring. This includes:

  • Servers and data centers
  • Telecommunication equipment
  • Network routers and switches
  • Industrial and medical equipment

Performance and Reliability

Analog Devices Inc. has designed the ADM1275-3ACPZ-R7 with performance and reliability in mind. Its precise current sensing and programmable fault response times allow for tailored protection for sensitive electronic systems. Additionally, the integrated power monitoring capability facilitates system diagnostics and power management, making it an invaluable tool for system administrators and engineers.

Ordering Information

The ADM1275-3ACPZ-R7 is available in a RoHS-compliant package and is part of Analog Devices Inc.'s commitment to environmentally responsible manufacturing. For ordering, it is important to refer to the full product code to ensure the correct specification is obtained.

In summary, the ADM1275-3ACPZ-R7 from Analog Devices Inc. is a sophisticated solution for hot-swap control and power monitoring, offering robust protection and real-time diagnostics for a wide range of high-performance applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess