EN
  • EN
  • DE

ADM1260ACPZ-RL7

Part No ADM1260ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain or Open Collector 10 Channel 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name ADM1260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910469-ADM1260ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1260ACPZ-RL7 CAD Model

Description

ADM1260ACPZ-RL7 by Analog Devices Inc.

The ADM1260ACPZ-RL7 is a sophisticated, hot-swap controller and digital power monitor from the renowned manufacturer Analog Devices Inc., designed to provide advanced protection and monitoring for high-availability systems. This component is a crucial element in the design of reliable and efficient power management systems, particularly in server, telecom, and networking applications where uptime and system integrity are of paramount importance.

Key Features

  • Hot Swap Controller: The ADM1260ACPZ-RL7 enables safe board insertion and removal from a live backplane, minimizing the risk of damage due to inrush currents and voltage spikes.
  • Digital Power Monitoring: It features precise monitoring capabilities for both current and voltage, allowing for real-time power management and system diagnostics.
  • Versatile Configuration: Users can configure the device through a PMBus interface, offering flexibility in setting up the desired protection and monitoring parameters.
  • Integrated ADC: An integrated 12-bit analog-to-digital converter ensures accurate measurements for monitoring purposes.
  • Programmable Fault Response: The device allows for programmable fault thresholds and response times, enabling customized protection schemes tailored to specific application needs.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADM1260ACPZ-RL7 is suitable for space-constrained applications without sacrificing performance.

Applications

The ADM1260ACPZ-RL7 is ideally suited for a wide range of high-performance applications that require robust power management, including:

  • Server and Storage Systems
  • Telecommunication Equipment
  • Network Routers and Switches
  • Industrial and Medical Equipment

With its combination of hot swap control, digital power monitoring, and a highly configurable interface, the ADM1260ACPZ-RL7 from Analog Devices Inc. offers a comprehensive solution for managing power supplies in critical systems. Its reliability and flexibility make it an excellent choice for designers looking to enhance system uptime and safeguard against power-related issues.

For further information, datasheets, and support, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6373 $61.9119
7+ $16.9332 $118.5324
11+ $16.4042 $180.4462
15+ $15.8749 $238.1235
19+ $15.3458 $291.5702
26+ $13.7583 $357.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess