EN
  • EN
  • DE

ADM1232ARWZ-REEL

Part No ADM1232ARWZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 4.62V/4.37V 1 Active High/Active Low/Open Drain/Push-Pull Automotive 16-Pin SOIC W T/R / IC SUPERVISOR FOR CPU 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 134052-ADM1232ARWZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1232
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM1232ARWZ-REEL CAD Model

Description

ADM1232ARWZ-REEL Microprocessor Supervisory Circuit

The ADM1232ARWZ-REEL from Analog Devices Inc. is a high-precision, advanced microprocessor supervisory circuit that ensures reliable operation of microprocessor (µP) systems. This component is designed to monitor power supplies in µP and digital systems, providing a significant level of protection against power supply faults. It is an essential component for systems that require consistent and accurate monitoring to prevent data corruption and ensure long-term reliability.

This supervisory circuit comes in a wide operating temperature range, making it suitable for various industrial applications. The ADM1232ARWZ-REEL is available in a compact surface-mount SOP (Small Outline Package) that is ideal for space-constrained applications. As part of the REEL packaging, it is provided in tape and reel format, facilitating easy integration into automated PCB assembly processes, thus enhancing manufacturing efficiency.

Key features of the ADM1232ARWZ-REEL include:

  • Voltage Monitoring: Accurate monitoring of the power supply voltage levels to ensure the system operates within specified limits.
  • Reset Output: A reset output that remains asserted for a preset timeout period after the supply voltage regains stability, ensuring the µP starts up in a known state.
  • Manual Reset: An additional manual reset input allows for an external trigger to reset the system, providing an extra layer of control.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for power-sensitive applications.
  • High Accuracy: With tight precision and accuracy in monitoring thresholds, it ensures the system reacts appropriately to power supply variations.

The ADM1232ARWZ-REEL supervisory circuit is a versatile and critical component for any microprocessor-based system, where consistent performance and reliability are of utmost importance. Its advanced features and robust design from Analog Devices Inc. make it an excellent choice for safeguarding your electronic systems against power supply anomalies and ensuring smooth operation.

Whether you are designing industrial control systems, portable devices, or complex digital systems, the ADM1232ARWZ-REEL provides a layer of protection that helps maintain system integrity and prevents costly downtime and data loss.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3689 $59.2225
60+ $1.9439 $116.6340
92+ $1.8838 $173.3096
127+ $1.8226 $231.4702
164+ $1.7625 $289.0500
220+ $1.5800 $347.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess