EN
  • EN
  • DE

ADM1186-1ARQZ

Part No ADM1186-1ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Quad Voltage Up and Down Sequencer and Monitor with Programmable Timing | IC SEQUENCER/MONITOR QUAD 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Sequencer
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number ADM1186
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1140608-ADM1186-1ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1186-1ARQZ CAD Model

Description

The ADM1186-1ARQZ is a comprehensive solution for power supply sequencing and monitoring, designed by Analog Devices Inc. This versatile device is part of the Super Sequencer® family and is engineered to ensure that multiple voltage rails reach their required levels in a specific sequence, which is crucial for the proper operation of complex electronic systems such as servers, telecommunications equipment, and industrial machinery.

Key Features:

  • Multiple Voltage Monitoring: The ADM1186-1ARQZ is capable of monitoring up to four voltage rails, providing real-time supervision to protect against undervoltage and overvoltage conditions.
  • Programmable Sequencing: Users can program the sequence in which the power supplies are enabled or disabled, allowing for customized power-up and power-down procedures that meet specific system requirements.
  • Margining Control: This device allows for the adjustment of power supply output voltages, also known as margining, to test system performance under different voltage conditions.
  • EEPROM Memory: With integrated EEPROM, the ADM1186-1ARQZ can store user-defined configurations, making it easy to set up the device for specific applications.
  • Power Supply Tracking: The sequencer ensures that power supplies track each other during power-up and power-down, maintaining a safe and controlled environment for sensitive components.
  • Compact Package: Housed in a 16-lead QSOP package, the ADM1186-1ARQZ saves valuable board space while offering robust functionality.

Applications:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial and Medical Equipment
  • Embedded Systems

The ADM1186-1ARQZ from Analog Devices Inc. is an ideal choice for designers looking for a reliable power management solution that offers flexibility, precision, and ease of use. Its advanced features ensure that systems operate safely and efficiently, with the added benefit of being able to test performance under various conditions, thanks to its margining capabilities.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8770 $55.1390
16+ $6.4632 $103.4112
24+ $6.2613 $150.2712
34+ $6.0593 $206.0162
43+ $5.8573 $251.8639
58+ $5.2514 $304.5812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess