EN
  • EN
  • DE

ADM1177-2ARMZ-R7

Part No ADM1177-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 16.5V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C, Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 3.15 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins ON, SS, TIMER
Win Source Part Number 077529-ADM1177-2ARMZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1177-2ARMZ-R7 CAD Model

Description

The ADM1177-2ARMZ-R7 is a high-precision, integrated current sensing solution with digital I²C interface, designed and manufactured by Analog Devices Inc. This advanced hot swap controller and digital power monitor is an essential component for power management and protection in complex electronic systems.

Key Features

  • Hot Swap Controller: Enables safe insertion and removal of boards into live backplanes, preventing glitches on the power supply rail.
  • Current Sensing: The device offers precise current monitoring capabilities, which are critical for overcurrent protection and power management.
  • Digital I²C Interface: Allows for easy integration with a microcontroller or processor for real-time monitoring and control.
  • Integrated ADC: Features an onboard 12-bit analog-to-digital converter for accurate measurement of the supply voltage and current.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific application requirements.
  • Compact Package: Available in a small 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The ADM1177-2ARMZ-R7 is versatile and can be used in a wide range of applications, including:

  • Server and Telecom Power Supplies
  • Network Routers and Switches
  • Industrial/Instrumentation Power Systems
  • Redundant Power Systems

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 10-lead MSOP
Interface I²C-Compatible

Ordering Information

The ADM1177-2ARMZ-R7 is available for ordering in reel packaging, ensuring ease of handling and integration into manufacturing workflows. The R7 suffix indicates the reel package type, which is standard for surface-mount components in high-volume production.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8359 $51.3436
10+ $10.5321 $105.3210
15+ $10.2029 $153.0435
21+ $9.8738 $207.3498
27+ $9.5447 $257.7069
36+ $8.5573 $308.0628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess