EN
  • EN
  • DE

ADM1068ASTZ

Part No ADM1068ASTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR/SEQUENCER 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Super Sequencer
Packaging Tray
Type Sequencer
Number of Voltages Monitored 8
Output Programmable
Voltage - Threshold 8 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Manufacturer Homepage www.analog.com
Win Source Part Number 709360-ADM1068ASTZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADM1068
Introduction Date February 13, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM1068ASTZ CAD Model

Description

ADM1068ASTZ - Super Sequencer with Margining Control and EEPROM

The ADM1068ASTZ is a highly integrated and versatile power supply management device designed by Analog Devices Inc., a leading global semiconductor company. This product is part of the Super Sequencer® family and is engineered to provide comprehensive power sequencing solutions for systems that require multiple power supplies, such as servers, communications, and industrial equipment.

Key Features:

  • Power Supply Sequencing: The ADM1068ASTZ offers precise monitoring and sequencing of up to 10 voltage rails, ensuring that each power supply is brought up and down in the correct order to protect sensitive electronic components.
  • Margining Control: This feature allows for the adjustment of power supply voltages up or down from their nominal values, facilitating system testing and optimization of voltage levels for performance and reliability.
  • EEPROM Configuration: The device includes onboard EEPROM memory that stores user-configurable settings, allowing for easy reconfiguration and reuse across different applications and platforms.
  • Supervisory Functions: The ADM1068ASTZ provides a range of supervisory functions, including under-voltage and over-voltage detection, which help to safeguard the system against power anomalies.
  • Programmable Watchdog Timer: A built-in watchdog timer ensures that the system operates correctly and can initiate a system reset if a fault condition is detected.
  • I²C Interface: The integrated I²C bus interface allows for communication with microcontrollers or other I²C devices, enabling system monitoring, control, and diagnostics.

Applications:

The ADM1068ASTZ is ideally suited for a variety of applications that require robust power management, including:

  • Telecommunications infrastructure
  • Server and data storage systems
  • Industrial control systems
  • Medical equipment

Package and Availability:

The device is available in a compact 48-lead LQFP package, designated as ASTZ, and is designed for surface-mount technology (SMT) assembly processes. It is also specified over the commercial temperature range, making it suitable for a wide range of environmental conditions.

With its combination of power sequencing, margining control, supervisory functions, and configurable settings, the ADM1068ASTZ from Analog Devices Inc. is a comprehensive solution for complex power management challenges.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2941 $58.5882
5+ $24.0362 $120.1810
7+ $23.2850 $162.9950
9+ $22.5339 $202.8051
12+ $21.7828 $261.3936
16+ $19.5294 $312.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess