EN
  • EN
  • DE

ADM1067ACPZ

Part No ADM1067ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Programmable 10 Channel 40-LFCSP-VQ (6x6)
Manufacturer Analog Devices Inc.
Series Super Sequencer®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-VQ (6x6)
Family Name ADM1067
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910461-ADM1067ACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1067ACPZ CAD Model

Description

Product Overview: ADM1067ACPZ by Analog Devices Inc.

The ADM1067ACPZ is a sophisticated supervisory/sequencer solution from Analog Devices Inc., designed to enhance the reliability and performance of complex electronic systems. This device features a versatile combination of voltage monitoring, sequencing control, and I/O capabilities, all integrated into a single chip solution.

Key Features:

  • Multiple Voltage Rails Supervision: The ADM1067ACPZ can monitor several supply voltage rails simultaneously, ensuring that all system voltages remain within their specified thresholds for stable operation.
  • Programmable Sequencing: Users can program the sequence in which power rails are enabled or disabled, providing a controlled power-up and power-down process to prevent damage to sensitive components.
  • Non-Volatile Fault Recording: The device includes EEPROM memory to record system faults, which helps in diagnosing issues and improving future system designs.
  • Flexible I/O Configuration: It offers configurable I/O pins that can be used for a variety of functions such as enabling/disabling power supplies, interrupt signaling, or acting as a watchdog timer.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADM1067ACPZ is suitable for space-constrained applications.

Applications:

The ADM1067ACPZ is ideal for use in a wide range of applications, including:

  • Telecommunications and networking equipment
  • Servers and storage systems
  • Industrial and medical equipment
  • Automotive systems

Technical Specifications:

  • Supply Voltage: The device operates over a wide range of supply voltages, accommodating various system requirements.
  • Temperature Range: It is designed to operate reliably over an extended industrial temperature range, ensuring performance in harsh environments.
  • Communication Interface: The ADM1067ACPZ features an I2C interface for programming and communication, allowing for easy integration into existing systems.

With its robust feature set and flexible design, the ADM1067ACPZ from Analog Devices Inc. is a powerful tool for managing complex power systems, offering both protection and control to enhance system stability and reliability.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess