EN
  • EN
  • DE

ADM1062ACPZ

Part No ADM1062ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SEQUENCER/SUPERVISOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 10
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 077521-ADM1062ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1062ACPZ CAD Model

Description

ADM1062ACPZ - Super Sequencer from Analog Devices Inc.

The ADM1062ACPZ is a sophisticated, programmable super sequencer manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This highly integrated device is designed to monitor and control the power-up and power-down sequencing in digital systems. Its versatility makes it an ideal solution for a wide range of applications, including distributed power systems, telecommunications, and industrial equipment.

At the heart of the ADM1062ACPZ is a robust state machine that can be programmed to manage up to ten voltage rails. It is housed in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is rated for an operational temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

This super sequencer is equipped with an array of features that ensure precise control and monitoring of system power conditions. It includes a 12-bit analog-to-digital converter (ADC) for accurate voltage readings, and a 10-bit digital-to-analog converter (DAC) for setting precise voltage thresholds. The ADM1062ACPZ also features programmable under-voltage and over-voltage detectors, ensuring each power rail is within the specified limits to protect the system from damage.

One of the key benefits of the ADM1062ACPZ is its flexibility. The device can be easily configured through an intuitive GUI-based software tool, which allows designers to tailor the power sequencing, monitoring, and management functions to meet the specific needs of their application. This customization can be achieved without the need for any additional components, reducing both the bill of materials and the complexity of the design.

For communication, the ADM1062ACPZ includes an I2C-compatible interface, allowing for easy integration into existing systems and providing the capability for real-time monitoring and control. Additionally, the sequencer's non-volatile memory enables the storage of user-defined settings, which can be automatically loaded upon power-up, simplifying the system initialization process.

In summary, the ADM1062ACPZ from Analog Devices Inc. is a highly capable and adaptable super sequencer that provides comprehensive power management solutions in a compact, easy-to-use package. Its robust feature set and programmability make it an essential component for managing complex power systems with precision and reliability.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1713 $80.3426
4+ $32.9611 $131.8444
5+ $31.9311 $159.6555
7+ $30.9010 $216.3070
9+ $29.8710 $268.8390
12+ $26.7809 $321.3708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess