EN
  • EN
  • DE

ADM1060ARUCZ1003R7

Part No ADM1060ARUCZ1003R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory-Sequencing Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172893-ADM1060ARUCZ1003R7
Popularity Low
Supply and Demand Status Limited
Country of Origin Philippines
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADM1060ARUCZ1003R7 CAD Model

Description

ADM1060ARUCZ1003R7: A Superior System Supervisor IC by Analog Devices Inc.

The ADM1060ARUCZ1003R7 is a highly integrated and versatile supervisory/sequencing component manufactured by Analog Devices Inc., a company renowned for its innovative and reliable solutions in the semiconductor industry. This cutting-edge product is designed to enhance system reliability and provide comprehensive power management for complex electronic systems.

Key Features and Benefits

  • Flexibility: The ADM1060ARUCZ1003R7 offers a configurable supervisory solution, allowing designers to tailor the IC to specific system requirements. This flexibility ensures that it can be adapted to a wide range of applications, from simple to highly complex systems.
  • Power Sequencing: With its advanced sequencing capabilities, the device can manage the order in which system voltages are powered up and down, preventing damage to sensitive components and ensuring a stable system start-up and shutdown.
  • Voltage Monitoring: Multiple voltage rails can be monitored simultaneously for under-voltage and over-voltage conditions, ensuring that all system voltages remain within specified thresholds for safe operation.
  • Programmable Logic: The device includes programmable logic elements that enable the creation of complex state machines and logic functions, further enhancing its ability to manage and supervise system behavior.
  • EEPROM Storage: Configuration settings and user-defined data can be stored in onboard EEPROM, which facilitates easy reconfiguration and preserves settings across power cycles.
  • Compact Package: The ADM1060ARUCZ1003R7 is available in a compact, surface-mount package that minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

This supervisory IC is ideal for a variety of applications where reliable system control and power management are critical. It is commonly used in:

  • Telecommunications infrastructure
  • Server and storage systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

The ADM1060ARUCZ1003R7 by Analog Devices Inc. represents a comprehensive solution for system supervision and power management, delivering the performance and reliability that engineers need to design sophisticated electronic systems with confidence.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess