EN
  • EN
  • DE

ADM1025ARQ-REEL

Part No ADM1025ARQ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description PC HARDWARE MONITOR ASIC / PC's, PDA's Interface 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number ADM1025
Standard Package 132 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41873-ADM1025ARQ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM1025ARQ-REEL CAD Model

Description

ADM1025ARQ-REEL - Analog Devices Inc.

The ADM1025ARQ-REEL is a highly integrated device from Analog Devices Inc., a leading name in the semiconductor industry. This precision IC is designed to monitor various system parameters including power supply voltages, temperatures, and fan speeds, making it an essential component for advanced system health diagnostics.

Key Features:

  • Temperature Monitoring: The ADM1025ARQ-REEL is capable of monitoring its own temperature as well as the temperature of an external diode-connected transistor, which can be placed near a critical component to monitor its thermal performance.
  • Voltage Monitoring: This device can monitor a total of five voltage inputs. These include the power supply voltages for the core logic, I/O, and other system voltage rails that are critical to the stable operation of modern electronic systems.
  • Fan Speed Monitoring: It has the ability to monitor the speed of up to two fans, ensuring they are operating within specified parameters for reliable cooling performance.
  • SMBus Interface: The device communicates with the host system via the System Management Bus (SMBus), allowing for easy integration into existing designs.
  • Programmable Limits: Users can program both temperature and voltage limits, enabling the system to take corrective action or notify the user when parameters exceed safe operating conditions.

Applications:

The ADM1025ARQ-REEL is well-suited for a wide range of applications, particularly those requiring reliable monitoring and control of system conditions, such as:

  • Personal Computers and Servers
  • Telecommunications Systems
  • Industrial Control Systems
  • Embedded Systems

Packaging and Quality:

Delivered in a tape and reel format for efficient handling and assembly during the manufacturing process, the ADM1025ARQ-REEL component is available in a QSOP-16 package. This compact form factor is ideal for space-constrained applications. As with all Analog Devices components, quality and reliability are paramount, with the ADM1025ARQ-REEL being manufactured to meet high industry standards.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9837 $65.9022
13+ $9.0124 $117.1612
20+ $8.7306 $174.6120
28+ $8.4491 $236.5748
36+ $8.1675 $294.0300
48+ $7.3225 $351.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess