EN
  • EN
  • DE

ADL5610ARKZ-R7

Part No ADL5610ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 30 MHz to 6 GHz RF/IF Gain Block
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 30MHz ~ 6GHz
P1dB 20.4dBm (109.6mW)
Gain 18.4dB
Noise Figure 2.2dB
RF Type W-CDMA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 92mA
Test Frequency 900MHz
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 1140554-ADL5610ARKZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5610ARKZ-R7 CAD Model

Description

The ADL5610ARKZ-R7 is a state-of-the-art RF/IF gain block amplifier produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This amplifier is designed to deliver exceptional performance for a multitude of applications, including telecommunications, satellite, and broadband systems.

Key Features

  • Frequency Range: The ADL5610ARKZ-R7 operates over a broad frequency range, making it highly versatile for various signal amplification needs.
  • Gain: It offers a stable gain, ensuring reliable and consistent signal amplification across its operational bandwidth.
  • Single Power Supply: The device is designed to work with a single power supply, simplifying the power design for system integrators.
  • Package: Housed in a compact package, the ADL5610ARKZ-R7 is suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the ADL5610ARKZ-R7 allows it to be used in various applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Industrial and Medical Equipment
  • Defense and Aerospace Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADL5610ARKZ-R7 is manufactured to meet the highest industry standards, ensuring robustness and reliability for critical applications. It is available in the R7 package, which is designed for optimal thermal and electrical performance.

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADL5610ARKZ-R7
Product Category RF Amplifier
Frequency Specified Range
Gain Stable Gain Level
Supply Voltage Single Supply Operation
Package / Case R7 Package

For detailed specifications and application support, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $977.4437 $977.4437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess