EN
  • EN
  • DE

ADL5246ACPZN-R7

Part No ADL5246ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 3 GHz Variable Gain LNA with Integrated ½ W Driver Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 600MHz ~ 3GHz
P1dB 28dBm
Gain 31.5dB
Noise Figure 1.5dB
RF Type General
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 270mA
Test Frequency 2.2GHz
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1140521-ADL5246ACPZN-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5246
Introduction Date April 30, 2014
ECCN 5A991.b
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5246ACPZN-R7 CAD Model

Description

Analog Devices Inc. ADL5246ACPZN-R7 Product Overview

The ADL5246ACPZN-R7 from Analog Devices Inc. is a high-performance, digitally controllable variable gain amplifier (VGA) designed for use in a wide array of RF and IF signal chain applications. This product is engineered to meet the rigorous demands of the modern communication systems where precise gain control, low noise, and linearity are crucial.

With its broad frequency range from 100 MHz to 4000 MHz, the ADL5246ACPZN-R7 is an ideal choice for diverse applications including wireless infrastructure, point-to-point radios, public safety radios, and general-purpose RF and IF amplification tasks. The device's flexibility is further enhanced by its dual amplifier design, which allows for differential or single-ended input and output configurations, providing designers with a versatile tool to address multiple design challenges.

The ADL5246ACPZN-R7 offers a digitally controlled 31.5 dB gain range in 0.5 dB steps, enabling precise gain setting and adjustment without sacrificing performance. This feature is particularly useful for systems that require automatic gain control (AGC) or need to adapt to varying signal levels. The device also boasts an OIP3 (Output Third-Order Intercept Point) of 45 dBm, ensuring excellent linearity and low distortion even at high output power levels.

The product is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) with a 5 mm x 5 mm footprint, making it suitable for space-constrained applications. Additionally, its power-down feature reduces power consumption when the device is not in use, contributing to energy-efficient designs.

For ease of integration, the ADL5246ACPZN-R7 is fully specified over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to assist designers in implementing the ADL5246ACPZN-R7 into their projects effectively.

In summary, the ADL5246ACPZN-R7 from Analog Devices Inc. is a robust, versatile, and high-performance VGA that delivers precise gain control and excellent signal integrity, making it an outstanding solution for a multitude of RF and IF amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess