EN
  • EN
  • DE

ADG849YKSZ-500RL7

Part No ADG849YKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 3 V/5 V CMOS 0.5 ohm SPDT/2:1 Mux in SC70 | IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 600mOhm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 15ns, 13ns
-3db Bandwidth 38MHz
Charge Injection 50pC
Channel Capacitance (CS(off), CD(off)) 52pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -64dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number ADG849
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140490-ADG849YKSZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG849YKSZ-500RL7 CAD Model

Description

Product Overview: ADG849YKSZ-500RL7 from Analog Devices Inc.

The ADG849YKSZ-500RL7 is a high-performance, CMOS analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed to deliver exceptional signal integrity with low on-resistance and fast switching speeds, making it an ideal choice for a variety of applications, including communication systems, test equipment, and audio and video signal routing.

Key Features and Benefits

  • Low On-Resistance: The device boasts a low on-resistance (typically around 0.4Ω), which minimizes signal distortion and power loss, ensuring high-quality signal transmission.
  • Single Supply Operation: The ADG849YKSZ-500RL7 operates from a single supply voltage ranging from +1.8V to +5.5V, providing design flexibility and compatibility with a variety of systems.
  • Fast Switching: With its rapid switching times (ton = 4 ns and toff = 2 ns), the switch can handle high-frequency signals without significant delays, making it suitable for high-speed applications.
  • Low Power Consumption: This switch is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.
  • Wide Operating Temperature Range: It operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Compact Package: The ADG849YKSZ-500RL7 comes in a compact SC-70 package, which is ideal for space-constrained applications.

Applications

The versatility of the ADG849YKSZ-500RL7 allows it to be used in a wide array of applications, including:

  • Portable electronic devices
  • Data acquisition systems
  • Audio and video signal routing
  • Telecommunications
  • Relay replacements

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG849YKSZ-500RL7 is no exception. Each unit is rigorously tested to meet the highest industry standards, ensuring that customers receive a product that performs consistently and reliably over time.

With its robust feature set and dependable performance, the ADG849YKSZ-500RL7 from Analog Devices Inc. is a superior choice for designers looking for a high-quality analog switch solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess