EN
  • EN
  • DE

ADG841YKSZ-500RL7

Part No ADG841YKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.28 OHM CMOS 1.65 V to 3.6 V Single SPST Switches in SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 370 mOhm
Operating Supply Voltage 1.65 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 14ns, 7.8ns
-3db Bandwidth 21MHz
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 160pF, 160pF
Current - Leakage (IS(off)) (Maximum) 200pA (Typ)
Operating Temperature Range -40°C ~ 125°C (TA)
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1140489-ADG841YKSZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG841
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG841YKSZ-500RL7 CAD Model

Description

Product Overview: ADG841YKSZ-500RL7 by Analog Devices Inc.

The ADG841YKSZ-500RL7 is a high-performance, single-pole, single-throw (SPST) CMOS switch from the reputable manufacturer Analog Devices Inc. Designed to deliver exceptional signal integrity and reliability, this switch is an ideal choice for a multitude of applications, ranging from data acquisition systems to communication devices.

Constructed with Analog Devices' advanced silicon technology, the ADG841YKSZ-500RL7 boasts a low on-resistance (RON) that remains flat over the full analog signal range, ensuring minimal distortion and excellent linearity. This characteristic makes it a perfect fit for precision analog applications where signal integrity is paramount.

The device operates efficiently across a wide power supply range of ±2.7 V to ±5.5 V, making it versatile for both single and dual supply operations. This flexibility is particularly beneficial in systems where power supply levels can vary or where battery life is a critical consideration.

Key features of the ADG841YKSZ-500RL7 include:

  • Low on-resistance (RON)
  • Single-supply operation: 2.7 V to 5.5 V
  • Dual-supply operation: ±2.7 V to ±5.5 V
  • Fast switching times (tON and tOFF)
  • Low power dissipation
  • High current carrying capability
  • Extended temperature range

With its compact 4-ball WLCSP (Wafer Level Chip Scale Package), the ADG841YKSZ-500RL7 is designed for space-constrained applications. The small footprint of the package does not compromise the switch's performance and is highly suitable for portable and miniaturized electronic devices.

The ADG841YKSZ-500RL7 is available in tape and reel packaging, designated by the '500RL7' suffix, facilitating efficient assembly processes for high-volume production. Analog Devices Inc. ensures that this switch meets rigorous standards for quality and performance, making it a reliable component for your next-generation electronic designs.

Whether you're designing sophisticated measurement equipment, portable devices, or any application requiring a high-quality analog switch, the ADG841YKSZ-500RL7 from Analog Devices Inc. offers the performance and reliability needed to achieve your design objectives.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7342 $50.2918
62+ $1.6224 $100.5888
96+ $1.5664 $150.3744
138+ $1.4545 $200.7210
179+ $1.3986 $250.3494
224+ $1.3427 $300.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess