Analog Devices Inc. ADG819BRTZ: High-Performance CMOS Switch
The ADG819BRTZ is a robust, high-performance CMOS analog switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to operate with dual supplies ranging from ±2.7 V to ±5.5 V or a single supply of 2.7 V to 5.5 V, making it a versatile component for a wide array of applications.
Encased in a compact SOT-23-6 package, the ADG819BRTZ boasts a low on-resistance of typically 0.4 ohms, ensuring minimal signal distortion and power loss. This characteristic is particularly beneficial in applications where signal integrity is crucial. Moreover, the switch exhibits an on-resistance flatness of 0.2 ohms across the entire analog signal range, which contributes to consistent performance and high-quality signal transfer.
The ADG819BRTZ features a dual single-pole, double-throw (SPDT) configuration, which provides the flexibility to use it as a multiplexer, demultiplexer, or any other switching application that requires the routing of high-frequency or precision analog signals. This includes data acquisition systems, communication systems, and audio and video signal routing, where the integrity and purity of the signal are paramount.
With fast switching times (t_ON and t_OFF) of typically 0.25 ns and 0.20 ns respectively, the ADG819BRTZ is capable of handling high-speed signals without significant delays, which is essential for applications that demand quick response times. Additionally, the device exhibits a low charge injection of 2 pC, which minimizes the transient disturbances during switching events, thus preserving the fidelity of the signal.
The ADG819BRTZ also features a wide operating temperature range of -40°C to +125°C, ensuring reliable performance in various environmental conditions. Its latch-up performance exceeds 300 mA per JESD78, Class II, which provides an additional layer of protection against overcurrent conditions.
In summary, the ADG819BRTZ from Analog Devices Inc. is a high-quality, reliable analog switch that offers excellent performance for precision signal routing in a multitude of electronic applications. Its low on-resistance, fast switching times, and robust design make it a preferred choice for engineers and designers seeking optimal signal integrity and functionality.