EN
  • EN
  • DE

ADG812YRUZ

Part No ADG812YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 650 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 25ns, 5ns
-3db Bandwidth 90MHz
Charge Injection 30pC
Channel Capacitance(CS off, CD off) 30pF, 35pF
Max Leakage Current (IS off) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 109372-ADG812YRUZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 96
Ultra Librarian 3D Model Ultra Librarian ADG812YRUZ CAD Model

Description

Product Overview: ADG812YRUZ by Analog Devices Inc.

The ADG812YRUZ is a high-performance CMOS analog switch from Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This switch is designed to deliver exceptional signal integrity with minimal power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, communication devices, and medical equipment.

Key Features:

  • Low On-Resistance: The ADG812YRUZ boasts a low on-resistance, typically around 4 ohms, which ensures minimal signal distortion and voltage drop across the switch, thereby maintaining signal integrity.
  • Wide Supply Voltage Range: This device can operate over a broad supply voltage range from ±2.7V to ±5.5V, providing flexibility in various circuit designs and compatibility with both single and dual supply operations.
  • High Bandwidth: With a high bandwidth exceeding 200 MHz, the ADG812YRUZ can handle high-speed signals without compromising performance, making it suitable for video and high-frequency applications.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Fast Switching Times: The switch features fast turn-on and turn-off times, typically 20 ns and 10 ns respectively, thereby enabling rapid signal switching.
  • IC Package: The product comes in a compact TSSOP (Thin Shrink Small Outline Package) form, designated by the 'RUZ' suffix, which is conducive to space-constrained applications.

Applications:

The versatility of the ADG812YRUZ makes it an excellent choice for various applications. It is commonly used in:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Sample-and-Hold Circuits
  • Test Equipment and Instrumentation
  • Communication Systems
  • Medical Equipment

Conclusion:

The ADG812YRUZ from Analog Devices Inc. stands out with its robust performance and versatility. Its low on-resistance, high bandwidth, and low power consumption make it a preferred choice for designers looking for a reliable analog switch that can deliver high-quality performance in a variety of electronic applications. The TSSOP packaging further ensures that the switch can be easily integrated into space-sensitive designs without compromising on functionality.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6408 $53.1264
19+ $5.4489 $103.5291
29+ $5.2786 $153.0794
40+ $5.1083 $204.3320
51+ $4.9380 $251.8380
68+ $4.4272 $301.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess