EN
  • EN
  • DE

ADG790BCBZ-REEL

Part No ADG790BCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER QUAD 30WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Telecommunications, USB, Video
Switch Circuit SPDT, SP4T
Number of Channels 6
Max On Resistance 8.8 Ohm
Single Supply Voltage (V+) 1.65 V to 3.6 V
-3db Bandwidth 550MHz
Features Break-Before-Make
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-WLCSP (2.5x3)
Win Source Part Number 103901-ADG790BCBZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG790BCBZ-REEL CAD Model

Description

Product Overview: ADG790BCBZ-REEL from Analog Devices Inc.

The ADG790BCBZ-REEL is a cutting-edge component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to meet the demanding requirements of modern electronic systems, offering a perfect blend of functionality and reliability.

Key Features

  • High Switching Speed: The ADG790BCBZ-REEL boasts rapid switching capabilities, which is essential for applications requiring fast signal routing and high bandwidth.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal signal distortion and power loss, making it highly efficient for precision applications.
  • Single Supply Operation: It operates on a single power supply, simplifying the power design of the system and reducing the overall power consumption.
  • Compact Packaging: The component comes in a compact package, saving valuable board space and making it suitable for space-constrained applications.

Applications

The ADG790BCBZ-REEL is versatile and can be used in various applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Relay replacement
  • Automatic test equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG790BCBZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance under various operating conditions. The product is available on a reel, which facilitates efficient handling and manufacturing, making it ideal for high-volume production environments.

Environmental Compliance

The ADG790BCBZ-REEL adheres to environmental regulations, including RoHS and REACH compliance, reflecting Analog Devices Inc.'s dedication to environmental responsibility and the safety of electronic components.

Whether you are designing a sophisticated industrial system, a compact consumer device, or any other application requiring a reliable switching solution, the ADG790BCBZ-REEL from Analog Devices Inc. is an excellent choice that combines performance, efficiency, and compactness in one package.

You May Also Be Interested in

Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0402 $60.6030
35+ $3.3149 $116.0215
54+ $3.2121 $173.4534
75+ $3.1081 $233.1075
97+ $3.0042 $291.4074
129+ $2.6935 $347.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess