EN
  • EN
  • DE

ADG772BCPZ-REEL7

Part No ADG772BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Power Dual 2:1 Mux/Demux USB 2.0 (480 Mbps)/USB 1.1 (12 Mbps)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 6.7 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 40 mOhm
Operating Supply Voltage 2.7 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 12.5ns, 9.5ns
-3db Bandwidth 630MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 2.4pF, 6.9pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-UFQFN, CSP
Manufacturer Package 10-LFCSP-UQ (1.6x1.3)
Win Source Part Number 1140457-ADG772BCPZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG772
Introduction Date June 17, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG772BCPZ-REEL7 CAD Model

Description

Product Overview: ADG772BCPZ-REEL7

The ADG772BCPZ-REEL7 is a high-performance CMOS switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed to deliver exceptional signal integrity and reliability for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG772BCPZ-REEL7 boasts a low on-resistance (Ron) typically around 1.3 ohms, ensuring minimal signal attenuation and power loss across the switch.
  • Single Supply Operation: This device operates from a single 1.8 V to 5.5 V power supply, making it versatile for various systems and simplifying power management.
  • 3.6 V Logic Compatible: Inputs are 1.8 V logic compatible when operating from a 3.6 V supply, providing compatibility with low-voltage logic systems.
  • Dual SPDT Configuration: The switch features a dual Single Pole Double Throw (SPDT) configuration, allowing for flexible routing of signals within a circuit.
  • Fast Switching Times: With tON of 0.25 µs and tOFF of 0.15 µs, the ADG772BCPZ-REEL7 enables rapid signal switching, which is critical in high-speed applications.
  • Low Power Consumption: The ultra-low power consumption of this switch makes it ideal for battery-powered and portable devices, where power efficiency is crucial.

Package and Quality

The ADG772BCPZ-REEL7 comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-saving on the PCB. The REEL7 suffix indicates that this product is provided in a tape and reel packaging, suitable for automated assembly processes. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, adhering to stringent industry standards for reliability and performance.

Applications

  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Medical Equipment
  • Relay Replacement

In summary, the ADG772BCPZ-REEL7 from Analog Devices Inc. is a highly reliable and efficient CMOS switch that provides designers with a versatile component for their signal routing needs. Its low on-resistance, fast switching times, and compatibility with various supply voltages make it a top choice for engineers looking to optimize their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3747 $52.2434
52+ $1.9484 $101.3168
80+ $1.8876 $151.0080
110+ $1.8267 $200.9370
142+ $1.7658 $250.7436
190+ $1.5831 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,640 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess