EN
  • EN
  • DE

ADG751BRTZ-REEL7

Part No ADG751BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPST
Number of Channels 1
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 180MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 008888-ADG751BRTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG751BRTZ-REEL7 CAD Model

Description

Product Overview: ADG751BRTZ-REEL7

The ADG751BRTZ-REEL7 is a high-performance CMOS analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity with minimal distortion. This component is a part of the ADG751 series, which is renowned for its low on-resistance and low on-resistance flatness. The device is packaged in a compact SOT-23 6-lead surface-mount package, making it an ideal choice for space-constrained applications.

This analog switch operates on a single 1.8V to 5.5V power supply, making it versatile for use in various circuits that require precise signal routing. The ADG751BRTZ-REEL7 boasts a low on-resistance of typically 0.5 ohms, ensuring minimal signal loss and distortion when the switch is in the on state. Additionally, the on-resistance is matched between channels to within 0.1 ohms and is flat (0.2 ohms) over the full analog signal range, which enhances the performance in applications requiring high precision.

The switch also features fast switching times with tON of 20 ns and tOFF of 10 ns, enabling quick signal changes and making it suitable for high-speed applications. The ADG751BRTZ-REEL7 has a low charge injection of 2 pC, which minimizes transient disturbances in the signal path, and a low power consumption of less than 0.01 µW, which is critical for power-sensitive designs.

The device is designed with a 3 V logic-compatible input threshold, ensuring easy interfacing with a wide range of logic levels. The ADG751BRTZ-REEL7 is provided in a RoHS-compliant and lead (Pb)-free reel package (REEL7), ensuring compliance with current environmental standards for electronic components.

With its robust feature set, the ADG751BRTZ-REEL7 is an excellent choice for precision analog applications, including data acquisition systems, communication systems, audio signal routing, and battery-powered devices. Its reliability and efficiency make it a go-to component for engineers looking for a high-quality switch to maintain signal integrity in their designs.

For more information and full specifications, designers and engineers are encouraged to refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess