The ADG726BSU is a high-performance, CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of semiconductor manufacturing. This component is designed to facilitate the routing of analog or digital signals to a common output line, minimizing the need for multiple components and simplifying circuit design.
Key Features
- Channel Configuration: The device features a dual 16-channel configuration, allowing for flexible signal management in complex systems.
- Low On-Resistance: With a typical on-resistance of just 4.5 ohms, the ADG726BSU ensures minimal signal attenuation and distortion, preserving signal integrity.
- Single/Dual Supply Operation: It operates from a single 3 V to 5 V supply or a dual ±5 V supply, making it versatile for various applications.
- Low Crosstalk and Off Isolation: The device exhibits excellent isolation characteristics, which is crucial for reducing interference between channels.
- Low Power Consumption: Designed with power efficiency in mind, the ADG726BSU consumes minimal power, making it ideal for battery-powered and portable applications.
Applications
The ADG726BSU is suitable for a wide range of applications, including:
- Data acquisition systems
- Communication systems
- Audio and video switching
- Relay replacement
- Industrial control systems
Quality and Reliability
Analog Devices Inc. ensures that the ADG726BSU meets stringent quality standards. Each unit undergoes rigorous testing to guarantee performance under various conditions. The device is available in a TSSOP package, providing a compact solution for space-constrained applications.
Technical Specifications
| Parameter |
Value |
| Number of Channels |
32 (Dual 16-Channel) |
| On-Resistance (Typ) |
4.5 ohms |
| Supply Voltage (Single) |
3 V to 5 V |
| Supply Voltage (Dual) |
±5 V |
| Package Type |
TSSOP |
For detailed technical specifications, application notes, and support resources, visit Analog Devices Inc.'s website.