EN
  • EN
  • DE

ADG719BRTZ

Part No ADG719BRTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPDT Automotive 6-Pin SOT-23 / IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 7ns, 3ns (Typ)
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-6
Win Source Part Number 41647-ADG719BRTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG719
Introduction Date November 26, 1997
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ADG719BRTZ CAD Model

Description

Analog Devices Inc. ADG719BRTZ CMOS SPDT Switch

The ADG719BRTZ is a high-performance monolithic CMOS single-pole double-throw (SPDT) switch from Analog Devices Inc. This compact and versatile switch is designed for a wide range of applications, including data acquisition systems, communication systems, and portable devices. The ADG719BRTZ offers a perfect blend of low power consumption and high switching speed, making it an ideal choice for battery-powered devices where power efficiency is critical.

Featuring a wide operating voltage range from 1.8V to 5.5V, the ADG719BRTZ can easily integrate into various system voltages, providing design flexibility. Its low on-resistance (Ron) typically around 4 ohms ensures minimal signal attenuation, while the on-resistance flatness maintains signal integrity across the full signal range, which is particularly important for analog applications.

The switch is controlled by a TTL/CMOS compatible digital input, allowing for easy interfacing with microcontrollers and other digital circuits. The ADG719BRTZ's fast switching times (t_ON and t_OFF) of less than 250 ns enable rapid signal routing, which is essential for high-speed data streaming and multiplexing applications.

In terms of packaging, the ADG719BRTZ comes in a compact 6-lead SOT-23 package, which is suitable for space-constrained designs. This small footprint allows designers to maximize board space without compromising on performance. Additionally, the switch's break-before-make switching action prevents signal overlap and ensures clean, glitch-free transitions between signals.

For applications that demand high reliability, the ADG719BRTZ offers robust ESD protection, safeguarding the device against electrostatic discharges during handling and operation. Its extended industrial temperature range from -40°C to +125°C ensures consistent performance even in harsh environmental conditions.

In summary, the ADG719BRTZ from Analog Devices Inc. is a highly reliable, efficient, and fast SPDT switch that meets the demands of modern electronic systems. Its low power consumption, broad voltage range, and compact size make it an excellent choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess