EN
  • EN
  • DE

ADG719BRT-REEL

Part No ADG719BRT-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 1.8 V to 5.5 V, 2.5 Ω 2:1 Mux/SPDT Switch in SOT-23 | IC SWITCH SPDT SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 4Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 7ns, 3ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -82dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ADG719
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140422-ADG719BRT-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG719BRT-REEL CAD Model

Description

ADG719BRT-REEL CMOS SPDT Switch from Analog Devices Inc.

The ADG719BRT-REEL is a high-performance monolithic CMOS single-pole double-throw (SPDT) switch from the renowned manufacturer Analog Devices Inc. This switch is an ideal choice for a broad range of applications, including data acquisition systems, communication systems, and audio/video switching, thanks to its low on-resistance and wide bandwidth.

One of the standout features of the ADG719BRT-REEL is its low power consumption, which makes it particularly suitable for portable and battery-powered devices. With a typical power supply range of 1.8V to 5.5V, this switch can be used in systems with varying power levels, providing design flexibility and the ability to integrate into various circuit environments.

The device comes in a compact SOT-23 package, which is not only space-saving but also ideal for high-density board designs. The small footprint of this switch does not compromise its performance; it still delivers high switching speeds and a low charge injection, which minimizes signal distortion and ensures the integrity of the signal path.

Additionally, the ADG719BRT-REEL features a built-in break-before-make switching mechanism. This means that one switch is disconnected before another connection is made, preventing any potential short circuits between the channels and protecting sensitive downstream components. This characteristic is particularly useful in multiplexing applications and when switching between different signal sources.

The switch is provided in tape and reel packaging, denoted by the "REEL" suffix in its part number, which facilitates automated assembly processes, making it a convenient option for mass production environments.

Technical highlights of the ADG719BRT-REEL include:

  • Low on-resistance (typically 4 Ω)
  • Single supply operation (1.8V to 5.5V)
  • Fast switching times (tON = 20 ns, tOFF = 10 ns typically)
  • Low power dissipation
  • ESD protection > 2 kV
  • -3 dB bandwidth > 200 MHz

In conclusion, the ADG719BRT-REEL from Analog Devices Inc. is a versatile and efficient SPDT switch that offers excellent performance for a wide range of applications. Its low on-resistance, fast switching speeds, and low power consumption make it a top choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,560 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess