EN
  • EN
  • DE

ADG715BRUZ-REEL7

Part No ADG715BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 8
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 20ns, 8ns (Typ)
-3db Bandwidth 155MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 11pF, 11pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 008876-ADG715BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG715BRUZ-REEL7 CAD Model

Description

Product Overview: ADG715BRUZ-REEL7

The ADG715BRUZ-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This device is designed to provide efficient single-ended or differential operation, making it a versatile component for a wide range of applications.

Key Features

  • Low On-Resistance: The ADG715BRUZ-REEL7 offers a low on-resistance (< 4 Ω typical), which minimizes signal attenuation and ensures excellent signal integrity.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V supply, accommodating various power environments and simplifying power supply design.
  • Multiple Channels: This device features eight single-pole/single-throw (SPST) switches, providing flexibility in routing and signal management within a circuit.
  • I²C-Compatible Interface: The I²C-compatible serial interface allows for easy control and reduces the need for extensive wiring, saving board space and reducing complexity.
  • Low Power Consumption: With its CMOS construction, the ADG715BRUZ-REEL7 consumes minimal power, making it suitable for battery-powered and portable applications.
  • Wide Operating Temperature Range: It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.
  • Compact Packaging: The device comes in a compact TSSOP-16 package, which is ideal for space-constrained applications.

Applications

The ADG715BRUZ-REEL7 is ideal for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Industrial control systems
  • Instrumentation
  • Relay replacement

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG715BRUZ-REEL7 is no exception. Manufactured with precision, this analog multiplexer meets stringent industry standards, ensuring long-term reliability and performance. Whether for prototyping or mass production, the ADG715BRUZ-REEL7 is a trusted solution for designers and engineers seeking to incorporate a robust multiplexing function into their electronic systems.

With its combination of features, the ADG715BRUZ-REEL7 stands out as a smart choice for those who require a reliable and efficient analog switching solution.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5035 $51.0210
15+ $6.9773 $104.6595
23+ $6.7592 $155.4616
31+ $6.5412 $202.7772
40+ $6.3232 $252.9280
53+ $5.6690 $300.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess