EN
  • EN
  • DE

ADG711BRUZ

Part No ADG711BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage, 4 Ω Quad, SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 4Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG711
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140406-ADG711BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG711BRUZ CAD Model

Description

The ADG711BRUZ is a high-performance CMOS analog switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is part of the ADG711 series, which is known for its robust design and reliability in a variety of applications.

Key Features:

  • Low On Resistance: The switch features a low on resistance (Ron) typically around 4 ohms, which is beneficial for applications requiring minimal signal distortion and loss.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it versatile for use in both portable and stationary applications where power supply options are limited.
  • Low Power Consumption: With a power consumption typically less than 0.01μW, the ADG711BRUZ is an ideal choice for power-sensitive applications.
  • High-Speed Switching: Fast transition times with tON around 20ns and tOFF around 10ns allow the ADG711BRUZ to be used in high-speed signal switching applications.
  • Dual SPST Configuration: The device contains two single-pole, single-throw (SPST) switches, providing flexibility in signal routing within a circuit.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the device's longevity and reliability in harsh environments.

Applications:

The ADG711BRUZ is suitable for a wide range of applications, including:

  • Audio and video signal routing
  • Communications systems
  • Data acquisition systems
  • Relay replacement
  • Battery-powered systems
  • Sample-and-hold circuits

Package and Quality:

The ADG711BRUZ comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Analog Devices Inc. assures high-quality standards, and the device is RoHS compliant, ensuring environmental safety and global acceptance.

Conclusion:

With its combination of low power consumption, high-speed operation, and robust ESD protection, the ADG711BRUZ from Analog Devices Inc. is a reliable and efficient solution for designers looking to improve their analog signal switching capabilities. Its versatility and high performance make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0434 $52.5642
27+ $3.7826 $102.1302
42+ $3.6522 $153.3924
59+ $3.3913 $200.0867
77+ $3.2609 $251.0893
96+ $3.1304 $300.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess