EN
  • EN
  • DE

ADG706BRUZ

Part No ADG706BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28TSSOP / Analog Multiplexer Single 16:1 28-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 32ns, 16ns (Typ)
-3db Bandwidth 25MHz
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 13pF, 180pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 131833-ADG706BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG706
Introduction Date May 02, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG706BRUZ CAD Model

Description

ADG706BRUZ - A High-Performance CMOS Analog Multiplexer

The ADG706BRUZ is a monolithic CMOS device comprising a 16-channel multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This analog multiplexer is designed for precision, high-speed signal routing and is suitable for a wide array of applications including data acquisition systems, process controls, and communication systems.

Key Features:

  • Channel Configuration: The ADG706BRUZ offers a 16:1 single-ended channel configuration, providing flexibility for various signal routing requirements.
  • Low On Resistance: The device features a low on resistance (Ron) of typically 4 ohms, ensuring minimal signal attenuation and distortion when routing signals through the multiplexer.
  • Single/Dual Supply Operation: It operates from a single 1.8 V to 5.5 V supply or a dual ±2.5 V supply, making it versatile for different system power requirements.
  • Low Power Consumption: With a low power consumption design, the ADG706BRUZ is ideal for power-sensitive applications.
  • High Throughput Rate: The fast switching speed allows for high throughput rates, making it suitable for rapidly changing signal environments.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal cross-talk and preserving signal integrity.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which increases its robustness and longevity in harsh electrical environments.

Applications:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Battery-powered systems
  • Sample hold systems

The ADG706BRUZ is available in a TSSOP package, which ensures a compact footprint on the PCB and is fully specified over the extended industrial temperature range of -40°C to +85°C. Its high reliability and performance characteristics make it an excellent choice for designers looking for a multiplexer that can handle both precision analog signals and digital signals with equal ease.

Whether you're designing a sophisticated industrial control system or a high-precision data acquisition module, the ADG706BRUZ from Analog Devices Inc. provides the functionality and performance you need to achieve accurate and reliable signal routing in your electronic designs.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6731 $50.6924
10+ $10.3984 $103.9840
15+ $10.0735 $151.1025
21+ $9.7485 $204.7185
27+ $9.4236 $254.4372
36+ $8.4487 $304.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess