EN
  • EN
  • DE

ADG702BRJZ-REEL71

Part No ADG702BRJZ-REEL71
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Low Voltage 2 Ω SPST Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140385-ADG702BRJZ-REEL71
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG702BRJZ-REEL71 CAD Model

Description

Product Overview: ADG702BRJZ-REEL71

The ADG702BRJZ-REEL71 is a high-performance, low-voltage CMOS single-pole, single-throw (SPST) switch manufactured by Analog Devices Inc. This component is a part of the industry-leading series of switches that offer a perfect balance between performance and power efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • Low On Resistance: The ADG702BRJZ-REEL71 boasts a low on resistance typically ranging from 0.8 ohms, ensuring minimal signal attenuation and power loss when the switch is closed.
  • Single Supply Operation: This switch operates from a single 1.8 V to 5.5 V power supply, making it compatible with a variety of logic systems and simplifying power management within the system design.
  • Low Power Consumption: With ultra-low power dissipation, this device is particularly suitable for battery-powered portable devices, where power conservation is critical.
  • Fast Switching Times: The ADG702BRJZ-REEL71 features fast switching times (tON and tOFF) that enable quick response in critical applications.
  • High Current Handling: The device can handle continuous current up to several hundred milliamps, depending on the ambient temperature, which allows it to be used in a variety of signal routing applications.

Applications

The versatility of the ADG702BRJZ-REEL71 makes it suitable for various applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Sample and hold systems
  • Battery-powered systems
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG702BRJZ-REEL71 is no exception. It is available in a compact SOT-23 package, which is ideal for space-constrained applications. The device is provided in tape and reel form to facilitate efficient assembly during the manufacturing process, with the "REEL71" suffix indicating the packaging quantity.

With its robust design and adherence to stringent quality standards, the ADG702BRJZ-REEL71 is a reliable choice for designers seeking to integrate a high-quality switch into their electronic systems.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess