EN
  • EN
  • DE

ADG620BRMZ

Part No ADG620BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADG620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910380-ADG620BRMZ
Ultra Librarian 3D Model Ultra Librarian ADG620BRMZ CAD Model

Description

Analog Devices Inc. ADG620BRMZ: Precision CMOS Analog Switch

The ADG620BRMZ from Analog Devices Inc. is a state-of-the-art, dual single-pole double-throw (SPDT) switch designed with the precision, reliability, and innovation that Analog Devices is renowned for. This component is a part of ADI's extensive range of switches and multiplexers, which are known for their high performance and versatility in a wide array of applications.

Enclosed in a compact 10-lead MSOP (Mini Small Outline Package), the ADG620BRMZ offers a space-saving solution for designs where board real estate is at a premium. With its operating temperature range of -40°C to +125°C, it can reliably function in a variety of challenging environments, making it suitable for both industrial and automotive applications.

One of the key features of the ADG620BRMZ is its low on-resistance, typically around 0.8 ohms, which ensures minimal signal distortion and power loss across the switch. This characteristic, combined with a low on-resistance flatness, guarantees consistent performance over the entire analog signal range. The device also boasts low charge injection, which minimizes transient disturbances during switching events, thereby preserving signal integrity.

With a dual supply voltage range of ±2.7 V to ±5.5 V or a single supply voltage range of +2.7 V to +5.5 V, the ADG620BRMZ provides designers with flexibility in power supply management. This versatility is further enhanced by its logic-compatible control inputs, which allow for easy interfacing with a variety of digital components.

The ADG620BRMZ also features fast switching times, with turn-on and turn-off times typically in the nanosecond range, thus supporting applications that require high-speed operation. Furthermore, the device has a low power consumption, which is critical for battery-powered and energy-sensitive systems.

Whether it's for data acquisition systems, communication systems, or any other precision analog signal routing application, the ADG620BRMZ by Analog Devices Inc. delivers performance that designers can trust. Its combination of low on-resistance, fast switching times, and robust operational parameters make it an excellent choice for your next high-performance analog switching requirement.

For more detailed specifications and application information, designers are encouraged to consult the ADG620BRMZ datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1462 $59.7778
45+ $2.5814 $116.1630
70+ $2.5006 $175.0420
96+ $2.4197 $232.2912
124+ $2.3400 $290.1600
166+ $2.0975 $348.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess