EN
  • EN
  • DE

ADG608BR

Part No ADG608BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Max)
Single Supply Voltage (V+) 3.3 V to 5 V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 9pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 077480-ADG608BR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Automation & Process Control, Medical, Avionics, Defence, Military & Aerospace, Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADG608BR CAD Model

Description

The ADG608BR is a high-performance analog multiplexer from Analog Devices Inc., designed to provide efficient and precise switching of analog signals in a variety of applications. This CMOS device features eight single-ended channels and utilizes a breakthrough technology that ensures low power consumption without sacrificing speed or performance.

Key Features

  • Low On Resistance: The on resistance profile is very low, typically around 35 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Single or Dual Supply Operation: It can operate from a single supply range of +3 V to +5 V or a dual supply range of ±5 V, providing design flexibility for various system requirements.
  • Low Power Consumption: With its CMOS construction, the ADG608BR exhibits extremely low power dissipation, making it ideal for power-sensitive applications.
  • Fast Switching Times: The device boasts fast transition times, with tON and tOFF typically in the nanosecond range, ensuring quick response in critical applications.
  • High Off Isolation: The multiplexer provides excellent isolation between channels when in the off state, reducing the possibility of crosstalk.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is crucial for preventing damage to sensitive components.

Applications

The ADG608BR is suitable for various applications, including data acquisition systems, communication systems, audio and video switching, and any system that requires precise and reliable analog signal routing. Its robust design and high reliability make it a go-to choice for designers looking to optimize their analog signal path with minimal power consumption and maximum performance.

Product Specifications

Parameter Value
Supply Voltage (Single) +3 V to +5 V
Supply Voltage (Dual) ±5 V
On Resistance (Typical) 35 Ω
Switching Time (tON/tOFF) Nanoseconds Range
Operating Temperature Range -40°C to +85°C

Overall, the ADG608BR from Analog Devices Inc. is a reliable and high-performance solution for any design requiring precise control over multiple analog signal paths.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5846 $52.6768
19+ $5.4027 $102.6513
29+ $5.2339 $151.7831
40+ $5.0650 $202.6000
52+ $4.8962 $254.6024
69+ $4.3897 $302.8893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,995 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess