EN
  • EN
  • DE

ADG5208FBCPZ-RL7

Part No ADG5208FBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SINGLE 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 170ns, 140ns
-3db Bandwidth 60MHz
Charge Injection 0.3pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 33pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Base Product Number ADG5208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG5208FBCPZ-RL7-ND,ADG5208FBCPZ-RL7CT,2156-ADG5208FBCPZ-RL7-505,ADG5208FBCPZ-RL7DKR,-2735-ADG5208FBCPZ-RL7CT,ADG5208FBCPZ-RL7TR
Standard Package 1,500
Win Source Part Number 1187475-ADG5208FBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5208FBCPZ-RL7 CAD Model

Description

Product Overview: ADG5208FBCPZ-RL7 by Analog Devices Inc.

The ADG5208FBCPZ-RL7 is a high-performance, octal channel analog multiplexer from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device is part of the robust ADG5208 series, designed to deliver superior signal integrity and reliability for a wide range of demanding applications.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADG5208FBCPZ-RL7 offers a versatile solution for space-constrained designs. Its footprint is optimized for efficient PCB layout, making it an excellent choice for both high-density and portable systems. The component's part number suffix, 'RL7', indicates that it is available in reel packaging, which is convenient for automated assembly processes.

The ADG5208FBCPZ-RL7 operates with dual power supplies ranging from ±9V to ±22V or a single supply from 18V to 44V. This broad range of supply voltages provides flexibility in various system designs, ensuring compatibility with a multitude of analog signals. The device features a typical on-resistance of 35 ohms, which remains flat over the full analog signal range, contributing to excellent linear performance and minimal signal distortion.

This multiplexer also boasts a robust over-voltage protection feature, capable of handling input signals up to ±25V. This protection is provided even when the device is powered down, ensuring that the multiplexer's inputs and outputs are safeguarded against unexpected voltage spikes which can be critical in industrial environments.

Moreover, the ADG5208FBCPZ-RL7 is designed with a 44V maximum analog voltage range, making it suitable for a variety of applications including data acquisition systems, test equipment, battery-powered instruments, and audio signal routing. Its low power dissipation and leakage currents are especially beneficial for power-sensitive applications.

In summary, the ADG5208FBCPZ-RL7 from Analog Devices Inc. is a highly reliable and versatile analog multiplexer, delivering exceptional performance with added over-voltage protection. Its compact packaging and compatibility with a range of supply voltages make it an ideal choice for engineers looking to optimize their system designs without compromising on quality or functionality.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0180 $60.0720
9+ $12.3224 $110.9016
13+ $11.9374 $155.1862
18+ $11.5523 $207.9414
23+ $11.1672 $256.8456
30+ $10.0120 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,886 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess