EN
  • EN
  • DE

ADG512BR

Part No ADG512BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Circuit IC Switch 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG512
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557603-ADG512BR
Ultra Librarian 3D Model Ultra Librarian ADG512BR CAD Model

Description

The ADG512BR is a high-performance analog multiplexer from Analog Devices Inc., a leading name in the semiconductor industry. This precision analog component is designed for signal routing applications that demand low on-resistance and fast switching speeds. It is particularly well-suited for use in data acquisition systems, communication systems, and other electronic applications where precise signal management is critical.

Key Features

  • Channel Configuration: The ADG512BR offers a dual 4-channel configuration, allowing for versatile signal routing options. This makes it ideal for complex systems that require multiple signal paths.
  • Low On-Resistance: With a typical on-resistance of just 35 ohms, this multiplexer ensures minimal signal attenuation, resulting in high signal integrity and reduced power loss.
  • Single Supply Operation: It operates from a single 15V supply or dual ±15V supplies, providing flexibility in various circuit designs and simplifying power management.
  • Fast Switching Speed: The ADG512BR boasts fast transition times, with a tON of 175 ns and a tOFF of 145 ns, enabling quick signal switching that is essential for high-speed data acquisition and processing tasks.
  • Low Power Consumption: Designed for energy efficiency, this multiplexer has a low power dissipation, making it suitable for battery-operated devices and other power-sensitive applications.
  • Enhanced Durability: The device features latch-up proof construction, providing robust performance and reliability, even in harsh electrical environments.

Applications

The ADG512BR is versatile and can be integrated into a wide range of applications. These include:

  • Data acquisition systems
  • Audio and video routing
  • Communication systems
  • Test equipment
  • Process control systems

Technical Specifications

The ADG512BR comes in a robust 16-lead standard small outline package (SOIC). It is characterized for operation over the extended industrial temperature range (-40°C to +85°C). The device's technical specifications and operational parameters are detailed in the comprehensive datasheet provided by Analog Devices Inc., which should be consulted for design guidance and application support.

In summary, the ADG512BR from Analog Devices Inc. is a reliable and efficient solution for precision analog multiplexing needs. Its combination of performance, speed, and flexibility makes it an excellent choice for engineers and designers looking to enhance their systems with high-quality signal routing capabilities.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2650 $58.1200
17+ $6.7972 $115.5524
27+ $6.5627 $177.1929
38+ $6.0938 $231.5644
50+ $5.8593 $292.9650
62+ $5.6249 $348.7438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess