EN
  • EN
  • DE

ADG453BRUZ

Part No ADG453BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin TSSOP Tube / IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 37pF, 37pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008846-ADG453BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG453
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG453BRUZ CAD Model

Description

Analog Devices Inc. ADG453BRUZ: A Robust CMOS Analog Multiplexer

The ADG453BRUZ is a high-performance analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This precision device is a part of the robust ADG451/2/3/4 series, designed to provide efficient single-ended or differential operation, which makes it an excellent choice for a variety of data acquisition and signal routing applications.

Constructed with Analog Devices Inc.'s advanced CMOS technology, the ADG453BRUZ offers low power dissipation alongside a wide signal range. This range extends from the negative supply rail to the positive supply rail, ensuring compatibility with a multitude of analog signals. The device operates with a single +5 V to +15 V supply or dual ±5 V to ±15 V supplies, giving designers flexibility in various system architectures.

The ADG453BRUZ features four independently selectable single-pole, single-throw (SPST) switches, providing the user with precise control over signal paths. Its switch on-resistance is typically low, around 35 ohms, which remains nearly constant over the full analog signal range. This characteristic minimizes signal attenuation and preserves the integrity of the transmitted signal, making it ideal for precision applications.

One of the key advantages of the ADG453BRUZ is its enhanced durability. With its latch-up proof construction, the device can withstand up to 200 mA of latch-up current, ensuring reliable performance even in environments where such events may occur. Moreover, the multiplexer exhibits high ESD (Electrostatic Discharge) protection levels, safeguarding the device against unexpected electrical spikes.

For ease of integration, the ADG453BRUZ is offered in a TSSOP (Thin Shrink Small Outline Package) form factor. This compact packaging allows for a minimized PCB (Printed Circuit Board) footprint, which is crucial for space-constrained applications. The device also features fast switching times and low power dissipation, which are essential for power-sensitive designs.

In summary, the ADG453BRUZ from Analog Devices Inc. is a versatile and robust analog multiplexer that delivers reliable performance for a variety of system designs. Its combination of low on-resistance, wide signal range, and high ESD protection makes it a preferred choice for engineers seeking a multiplexer that does not compromise on performance or durability.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3054 $57.2216
9+ $11.7378 $105.6402
14+ $11.3710 $159.1940
19+ $11.0042 $209.0798
24+ $10.6374 $255.2976
32+ $9.5370 $305.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,396 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess