EN
  • EN
  • DE

ADG439FBR

Part No ADG439FBR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Performance 4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 270Ohm
Channel-to-Channel Matching (ΔRon) 8.1Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 3pF, 22pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -93dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG439
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140235-ADG439FBR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG439FBR CAD Model

Description

Product Overview: ADG439FBR from Analog Devices Inc.

The ADG439FBR is a high-performance, precision analog switch from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver exceptional signal accuracy and switching capabilities, making it an ideal choice for a variety of applications that require precise control of analog signals.

Key Features

  • Dual SPDT Configuration: The ADG439FBR features a dual single-pole, double-throw (SPDT) switch configuration, allowing it to route signals from two input channels to two output channels or vice versa.
  • Low On-Resistance: With a low on-resistance typically around 35 ohms, this switch ensures minimal signal distortion and power loss, thereby maintaining signal integrity.
  • Single Supply Operation: It operates on a single supply voltage ranging from +5V to +15V, or a dual supply of ±5V, providing flexibility in system design.
  • Break-Before-Make Switching: The ADG439FBR incorporates break-before-make switching action, which prevents momentary shorting of signals during switching transitions.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against the damaging effects of static electricity.
  • Low Power Consumption: Designed for energy-efficient operation, the ADG439FBR consumes minimal power, making it suitable for battery-powered devices.

Applications

The versatility of the ADG439FBR allows it to be used across various applications, including:

  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Process Control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG439FBR is no exception. It is manufactured using a high-quality IC process that ensures reliable performance even under extreme conditions. The device is available in a compact surface-mount package, making it suitable for space-constrained applications.

With its robust feature set and proven reliability, the ADG439FBR from Analog Devices Inc. stands out as an excellent choice for designers seeking a high-quality analog switch solution.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3788 $62.2728
12+ $9.7089 $116.5068
19+ $9.3740 $178.1060
27+ $8.7052 $235.0404
35+ $8.3703 $292.9605
44+ $8.0353 $353.5532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess