EN
  • EN
  • DE

ADG417BRZ

Part No ADG417BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 160ns, 100ns
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 6pF, 6pF
Max Leakage Current (IS off) 250pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 008833-ADG417BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG417BRZ CAD Model

Description

Product Overview: ADG417BRZ by Analog Devices Inc.

The ADG417BRZ is a high-performance, precision monolithic analog switch from Analog Devices Inc., designed to deliver superior switching performance for a multitude of applications. This component is a part of a series renowned for its reliability and efficiency, and it is particularly suitable for use in communication systems, data acquisition systems, and audio signal routing, among other electronic circuits.

Key Features

  • Single SPDT Switch: The ADG417BRZ functions as a single-pole double-throw (SPDT) switch, offering a versatile switching solution for various signal paths in a circuit.
  • Low On Resistance: With a low on resistance typically around 45 ohms, this switch ensures minimal signal attenuation when closed, maintaining signal integrity and reducing power loss.
  • Low Power Consumption: This device operates with very low power consumption, making it an ideal choice for battery-powered and portable devices where power efficiency is critical.
  • Wide Dual Supply Range: The switch can operate with a dual supply voltage range of ±4.5 V to ±18 V, or a single supply range of 9 V to 36 V, providing flexibility in various power environments.
  • Fast Switching Times: The ADG417BRZ boasts fast switching times (tON and tOFF) typically less than 150 ns, enabling rapid signal switching which is essential in high-speed applications.
  • Break-Before-Make Switching: This feature ensures that the switch break contact with one throw before making contact with the other, preventing momentary short circuits during switching.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuits on all pins, safeguarding it against damage from ESD events.

Applications

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacement
  • Military and Aerospace Systems

The ADG417BRZ is offered in a compact SOIC package, making it suitable for space-constrained applications. Its robust design and versatile features make it a go-to component for engineers looking to create reliable and high-performing electronic systems. Analog Devices Inc. continues to provide industry-leading solutions with products like the ADG417BRZ, ensuring precision and quality across a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0700 $50.7000
25+ $4.1600 $104.0000
38+ $4.0300 $153.1400
52+ $3.9000 $202.8000
67+ $3.7700 $252.5900
89+ $3.3800 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess