EN
  • EN
  • DE

ADG411BRZ

Part No ADG411BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SOIC N Tube / IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008827-ADG411BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG411
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG411BRZ CAD Model

Description

Analog Devices Inc. ADG411BRZ Precision Analog Switch

The ADG411BRZ is a high-performance monolithic analog switch from Analog Devices Inc., designed to deliver precision, reliability, and flexibility for a wide range of applications. This component is part of a series of switches that feature low on resistance and fast switching times, making it an ideal choice for precision analog signal routing.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG411BRZ offers a dual single-pole, double-throw (SPDT) configuration. This enables users to select between two separate inputs or outputs within each switch, providing versatility in signal routing. The device is encapsulated in a 16-pin SOIC (Small Outline Integrated Circuit) package, ensuring compatibility with standard surface-mount technology (SMT) assembly processes.

Key Features:

  • Low On Resistance: The ADG411BRZ boasts a low on resistance typically around 35 ohms, which minimizes signal attenuation and power loss, ensuring signal integrity is maintained.
  • Low Power Consumption: The device operates with a single supply voltage ranging from ±15 V, or dual supplies of ±5 V to ±15 V, providing efficient power usage for battery-powered and portable applications.
  • Fast Switching: With transition times in the nanosecond range, the ADG411BRZ is capable of fast switching, which is critical in high-speed data acquisition and test equipment.
  • High Precision: The switch offers high accuracy with minimal charge injection and low leakage currents, making it suitable for precise data acquisition systems, sample-and-hold circuits, and audio signal routing.
  • Bidirectional Operation: The switch can pass signals in both directions, from source to drain or drain to source, providing additional flexibility in circuit design.
  • Extended Temperature Range: The ADG411BRZ is rated for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications for the ADG411BRZ include use in relay replacements, battery-powered systems, audio and video signal routing, test equipment, and communication systems. Its robust design and precision make it a go-to choice for engineers seeking a reliable switch that maintains signal fidelity while offering the convenience of integrated circuit technology.

With the ADG411BRZ, Analog Devices Inc. continues to demonstrate its commitment to providing high-quality components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3678 $51.5746
17+ $6.0454 $102.7718
26+ $5.8565 $152.2690
36+ $5.6676 $204.0336
46+ $5.4787 $252.0202
62+ $4.9119 $304.5378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,144 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess