EN
  • EN
  • DE

ADG409BRZ-REEL

Part No ADG409BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin SOIC N T/R / IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 11pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1014275-ADG409BRZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG409
Introduction Date October 04, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG409BRZ-REEL CAD Model

Description

ADG409BRZ-REEL by Analog Devices Inc.

The ADG409BRZ-REEL is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the robust ADG409 series, which is designed to provide efficient and reliable switching of analog signals with minimal signal distortion and maximum signal integrity.

This particular model, the ADG409BRZ-REEL, comes in a surface-mount SOIC package and is supplied on a 7-inch reel, making it suitable for automated assembly processes and high-volume production environments. The device features two independent 4-channel (dual 4-to-1) multiplexers, which makes it incredibly versatile for routing multiple analog signals to a single output.

Key specifications of the ADG409BRZ-REEL include:

  • Low on resistance (R<sub>ON): Typically around 35 ohms, ensuring minimal signal loss and distortion.
  • Single 5 V to 15 V or dual ±5 V to ±15 V power supply range: This wide range allows for flexible integration into various system architectures.
  • Low power dissipation: The device's CMOS construction ensures low power consumption, making it ideal for power-sensitive applications.
  • Fast switching times: The multiplexer boasts t<sub>TRANSITION of 175 ns and t<sub>BREAK-BEFORE-MAKE of 145 ns, ensuring quick and clean transitions between channels.
  • Extended temperature range: Operating temperatures range from -40°C to +85°C, allowing the multiplexer to perform reliably in a variety of environments.

The ADG409BRZ-REEL is engineered for use in precision data acquisition systems, including battery-powered systems, due to its low power consumption. It is also well-suited for test equipment, audio and video switching, and any other application where high performance and reliable multiplexing of analog signals are required.

With its industry-standard packaging and the quality assurance of Analog Devices Inc., the ADG409BRZ-REEL is an excellent choice for designers looking to incorporate a dependable analog multiplexer into their electronic systems.

For detailed technical specifications, application notes, and support resources, please refer to the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9016 $55.2128
18+ $5.6628 $101.9304
28+ $5.4859 $153.6052
38+ $5.3089 $201.7382
49+ $5.1320 $251.4680
66+ $4.6011 $303.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess